ASUS F3U-AP030C, CZ, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium
ASUS F3U-AP030C, CZ. Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg