ASUS logo

ASUS F3U-AP030, CZ 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28141
Info modified on:
24 Jan 2025, 20:44:57
Short summary description ASUS F3U-AP030, CZ 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250:

ASUS F3U-AP030, CZ, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, DDR2-SDRAM, 120 GB

Long summary description ASUS F3U-AP030, CZ 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250:

ASUS F3U-AP030, CZ. Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1250. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.