ASUS logo

ASUS F3TC-AP008C laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23216
Info modified on:
29 Jan 2025, 19:17:40
Short summary description ASUS F3TC-AP008C laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium:

ASUS F3TC-AP008C, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium

Long summary description ASUS F3TC-AP008C laptop 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows Vista Home Premium:

ASUS F3TC-AP008C. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.