ASUS AMD Turion 64 X2 Mobile TL-52, 1024MB, 160GB, 15.4" TFT, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB, Windows Vista Home Premium
ASUS AMD Turion 64 X2 Mobile TL-52, 1024MB, 160GB, 15.4" TFT. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg