ASUS F3KE-AP012C, CZ, 1.7 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB, Windows Vista Home Premium
ASUS F3KE-AP012C, CZ. Processor model: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg