ASUS logo

ASUS F3Jp Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47387
Info modified on:
25 Jan 2025, 22:50:07
Short summary description ASUS F3Jp Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Home Premium:

ASUS F3Jp Intel® Core™2 Duo T7200, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 2 GB, 160 GB, Windows Vista Home Premium

Long summary description ASUS F3Jp Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Home Premium:

ASUS F3Jp Intel® Core™2 Duo T7200. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1700. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.