ASUS F3H-AP054C, Intel Pentium Mobile, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
ASUS F3H-AP054C. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg