ASUS logo

ASUS F2HF-5A023 laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 100 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15216
Info modified on:
30 Jan 2025, 19:29:15
Short summary description ASUS F2HF-5A023 laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 100 GB:

ASUS F2HF-5A023, Intel® Celeron® M, 1.86 GHz, 38.1 cm (15"), 0.5 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS F2HF-5A023 laptop Intel® Celeron® M 38.1 cm (15") 0.5 GB DDR2-SDRAM 100 GB:

ASUS F2HF-5A023. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"). Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.