ASUS logo

ASUS F2F-5D060E laptop Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27012
Info modified on:
29 Jan 2025, 19:11:33
Short summary description ASUS F2F-5D060E laptop Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:

ASUS F2F-5D060E, Intel® Core™2 Duo, 1.66 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 120 GB

Long summary description ASUS F2F-5D060E laptop Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:

ASUS F2F-5D060E. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.