location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2221IUKH-B026T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2221IUKH-B026T
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i5 i5-4460S 2.9 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4600
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black :
The long product name of ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460S (6M Cache, 2.90 GHz), 4GB DDR3, 1TB HDD, 21.5" 1920 x 1080, Intel HD graphics 4600, 802.11 b/g/n, Gigabit Ethernet, 8700g, Black, Windows 7 Professional
More>>>
ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:
The official description of ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-saving All-in-One PC with Enhanced Performance and Built-in Security
- Intel® 4th generation Core® processer;
- Intel® vPro™ technology: Built-in security for greater protection (for Q87 model only);
- Trusted Platform Module for enhanced data protection;
- Built-in HDMI-out port, HDMI-in port, COM port(for Q87 model), VGA-out port(for Q87 model) allows versatile application.

Faster, more powerful and more efficient
The ASUS All-in-One PC ET2221IUKH is powered by the Intel® 4rd generation Core™ processor with support for up to 8GB of DDR3 memory for responsive multitasking performance and energy efficiency in whatever you choose to do.

Intel® Small Business Advantage - Streamline PC Maintenance and Security
The ASUS All-in-One PC ET2221IUKH features Intel® Small Business Advantage, a computing platform that consists of hardware, software, and firmware to provide unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed PC environment, it simplifies your IT allowing you to focus on your business and not on your PC. Intel® SBA includes five applications to help organize security and productivity: Software Monitor, Data Backup and Restore, USB Blocker, PC Health Center, Energy Saver.
Optimized Productivity, Capability and Expandability

Windows 8 Pro – Ready for Business
Windows 8 Pro is for small and medium sized businesses and delivers new levels of productivity, security, and mobility, all without sacrificing performance or choice. It provides enhanced features that help to easily connect to company networks, access files on the go, encrypt data, and more. Windows 8 Pro is built for business and compatible with life.

Stylish, ergonomic and space-saving design
The ASUS All-in-One PC ET2221I Series sports a unique space-saving photo frame-inspired design, with a 21.5” Full HD LED-backlit display that can be tilted from 15° to 45° to give users an ergonomic viewing position. Its smart and elegant design gives it a silver stand that can also be used as a carrying handle, and also features an intricately-designed speaker mesh.

Convenient Connectivity with COM port, USB 3.0 and VGA-out port
TThe All-in-one PC ET2221I Series is designed for convenient connectivity, equipped with COM ports, USB 3.0 ports and VGA port, the ET2221IUKH can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail. The additional COM port supports a wide variety of devices, allowing more flexible usage — ideal for ever-expanding businesses.

HDMI-in and HDMI-out Ports for HD Audio/ Video Transmission
With HDMI-in and HDMI-out ports, ET2221I Series provides uncompressed digital video and audio quality, enabling the transmission of High-Definition audiovisual contents, allowing you to present your files at the best quality.

The Best Audio Ever on an All-in-One PC
ASUS SonicMaster Premium technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail. ASUS SonicMaster Premium provides smooth, rich, and detailed sound for music, video, speech and recording.

F9 One Key Recovery
The F9 key allows you to use the recovery partition to restore your PC to its original working state. Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

Wall Mountable Design
The optional ASUS certified wall-mounting and VESA compatible mounting points allows for easy mounting onto any wall, saving space for the desk or counter, making ET2221IUKH the ideal fit in any environment.

Watch TV Easily Just Plug and Play
The ET2221 Series plays video at a true 1080p and features a built-in hybrid digital/analog TV tuner, making it an ideal TV replacement.

ASUS WebStorage: Up to 32GB free space
Share your pictures, music and movies with 32GB free space for 3 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Intel® vPro™ technology: Built-in security for greater protection
Built-in Intel® vPro™ Technology protects against difficult-to-detect, penetrating rootkits and malware that threaten users working in cloud or virtual environments. Since Intel® vPro™ Technology is embedded in hardware, its capabilities are accessed and administered separately from the hard drive, OS, and software applications—in a pre-boot environment.

Trusted Platform Module (TPM) data security
Onboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

Kensington lock slot
ASUS All-in-One PC ET2221IUKH comes with Kensington Security Slot for additional asset management and security.

Preserves the environment, also lowers operating costs
ASUS All-in-One PC ET2221I Series are designed environmentally correct and designated with some of the industry's highest environmental certifications, including ENERGY STAR, EPEAT® Gold, featuring highly efficient power supply options and lowering business' energy and operating costs.

Short summary description ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:
This short summary of the ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2221IUKH-B026T, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Professional

Long summary description ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:
This is an auto-generated long summary of ASUS ET ET2221IUKH-B026T All-in-One PC/workstation Intel® Core™ i5 i5-4460S 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUS ET ET2221IUKH-B026T. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4460S
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.9 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i5-4400 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QQ
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
412
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Trial software
Microsoft Office/Anti-Virus
Bundled software
Adobe Acrobat Reader Adobe Flash Player ASUS WebStorage Ai Charger ll Freshpaint
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
80818
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
549 mm
Depth (with stand)
79 mm
Height (with stand)
437 mm
Weight (with stand)
8.7 kg
Depth (without stand)
58 mm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise, Small Business