location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2221AUTR-B002Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2221AUTR-B002Q
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - AMD A6 A6-5350M 2.9 GHz
  • - Touchscreen 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 8450G
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black :
The long product name of ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A6-5350M (1MB L2 Cache, 2.9GHz), 21.5" LED Full HD (1920 x 1080) Touch, 4GB DDR3, 500GB HDD, ATI Radeon HD 8450G, WLAN 802.11 b/g/n, Gigabit Ethernet, 2MP Webcam, Windows 8.1 64-bit
More>>>
ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
The official description of ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ET2221AUTR-B007K - 21.5", Full HD 1920x1080, 16:9, Richland A8-5550M, Bolton M3, HD Graphics, 4 GB DDR3 1600MHz, 1TB HDD, Supermulti DVD, 802.11 b/g/n, 2 MP, 2 x 5 W, 1 x USB 2.0, 4 x USB 3.0, 3-in-1 Card Reader, 8.7 kg, Windows 8, negro
ET2221AUTR

Entertainment Made Easy

- Windows 8 Pro or other editions available
- 21.5-inch LED-backlit display with Full HD (1920 x 1080) resolution and 10-point multi-touch
- Slim, space-saving design that’s suitable forwall mounting
- New AMD Richland APU with integrated 3D graphics for seamless multi-tasking and enhanced energy -efficient performance
- ASUS SonicMaster audio technology for richer, more immersive sound with music, movies and games
- USB 3.0 for up to 10-times faster data transfers than USB 2.0
- HDMI input/output ports for connecting game consoles, Blu-ray players and other high-definition devices

Entertainment made easy
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2221A All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 21.5” Full HD LED-backlit display brilliantly brings images to life in high definition while also conserving energy.
This all-in-one PC features the latest AMD® Richland processor for a truly responsive computing performance. To match its eye-catching high definition visuals, the ASUS All-in-One PC ET2221A Series features ASUS SonicMaster Technology that delivers improved audio clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2221A Series is a complete system that simplifies your home PC experience.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.
Source: 1

Faster, More Powerful and More Efficient
The ASUS All-in-One PC ET2221A Series is powered by the new AMD ‘Richland’ A-Series Accelerated Processing Unit (APU) with up to 40% more performance than previous A-Series APUs. AMD Richland APUs combine a multi-core processor and powerful 3D graphics on a single chip for seamless multi-tasking and enhanced energy efficiency for everything from productivity to gaming to HD entertainment. The AMD APU (Accelerated processing Unit) combines a multi-core processor and 3D graphics on a single chip for cost-effective and energy-efficient performance with ultra-compact PCs.

Stylish and ergonomic, space-saving design
The ASUS All-in-One PC ET2221A Series sports a unique space-saving photo frame-inspired design, with a frameless 21.5” FHD LED-backlit display that can be tilted from 16° to 45° to give users an ergonomic viewing position. Its smart and elegant design gives it a silver stand that can also be used as a carrying handle, and also features an intricately-designed speaker mesh.

Easy wall-mountable*
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space.

Hear and Feel the Power of SonicMaster
ASUS SonicMaster technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail.
Built from the ground up with premium audio technology, the ASUS All-in-One PC ET2221A Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start Screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

21.5” Full HD LED Backlit Display
The 21.5”, 16:9 Full HD LED screen of the ET2221A provides super-sharp color reproduction and delivers high definition content with an added emphasis on detail to heighten your multimedia experience. In addition, the ASUS All-in-One PC ET2221A Series features HDMI input/output ports, making it compatible with HDMI devices like game consoles; allowing the ET2221A to be used as an external display.

Short summary description ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2221AUTR-B002Q, 54.6 cm (21.5"), Full HD, AMD A6, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of ASUS ET ET2221AUTR-B002Q All-in-One PC/workstation AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS ET ET2221AUTR-B002Q. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A6, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-5350M
Processor cores
2
Processor threads
2
Processor boost frequency
3.5 GHz
Processor frequency *
2.9 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8450G
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Built-in microphone
Yes
Audio system
Sonic Master
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
AMD Bolton M3
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
549.6 mm
Depth (with stand)
437.7 mm
Height (with stand)
78.9 mm
Weight (with stand)
8.7 kg
Packaging content
Mouse included
No
Keyboard included
No
AC adapter included
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Small Business
Country Distributor
United Kingdom 1 distributor(s)