Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeeTop PC ET2203T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2203T-B056E
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10672
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 02 Dec 2020 16:46:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black :
The short editorial description of ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black

EeeTop PC ET2203T - Intel Core 2 Duo T6670 (2M Cache, 2.20 GHz, 800 MHz FSB), 21.6" 1920x1080 16:9 Touch Screen, 4GB DDR2, 500GB SATAII, ATI Radeon HD 4570 256MB, Gigabit Ethernet, WLAN 802.11 n, Blu-ray/Super Multi, WebCam, Windows 7 Home Premium
More>>>
ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:
The official marketing text of ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black as supplied by the manufacturer

Say Goodbye to Your Cluttered Desktop
The ET2203T's minimalist design and slim form factor ensures a small desktop footprint. Its light and compact design makes it the ideal all-in-one, plug-and-play PC. That billing is further reinforced by its fast and easy start-up. So plug in the power cable and boot up, because the days of cluttered desktops and messy wiring are over.

Experience the Very Definition of Hi-def Entertainment
Experience movies and games like never before with the EeeTop PC ET2203T. It represents a breakthrough in PC technology with the integration of the Intel® Core™2 Duo processor and a dedicated ATI Radeon™ HD4570 discrete graphics card with a 22-inch flushed high definition touch screen display. With a 16:9 aspect ratio, Full HD 1080p support and HDMI compatibility, the ET2203T delivers crystal clear, true-to-life visuals.

Together with its embedded deluxe stereo speakers featuring SRS Premium Sound™ with virtual 5.1 surround sound, the ET2203T immerses you in a truly exceptional multimedia entertainment experience.

Connect and Communicate Through the Power of Touch
The ET2203T's intuitive and interactive touch panel is complemented by a suite of touch-enabled programs that have been designed to make your life simpler. The EeeBar helps you fully maximize the ET2203T's potential, giving you quick access to system settings and your most frequently used applications.

The Total Media Center is a one-stop program that allows you to browse, organize, and view the various media file formats within your media library.

You can stop posting notes on the refrigerator door because Eee Memo lets you leave personal handwritten notes or video messages for your loved ones.

The built-in webcam, fitted with the ASUS exclusive Real-time Image Capture Technology, provides a superior image quality at 30-frames-per-second; while its enhanced sensitivity to light ensures great images even in low-light settings.

Short summary description ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:
This short summary of the ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeTop PC ET2203T, 54.9 cm (21.6"), Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS EeeTop PC ET2203T. Display diagonal: 54.9 cm (21.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter model: AMD Radeon HD 4570. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
54.9 cm (21.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
150°
Viewing angle, vertical
140°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type *
DDR2-SDRAM
Storage
Total storage capacity *
500 GB
HDD speed
5400 RPM
HDD interface
Serial ATA II
Card reader integrated *
Yes
Graphics
Discrete graphics adapter model *
AMD Radeon HD 4570
On-board graphics adapter *
No
Audio
Built-in microphone
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Design
Product colour *
Black
Software
Operating system installed *
Windows 7 Home Premium
Weight & dimensions
Width (with stand) *
548 mm
Depth (with stand) *
48 mm
Height (with stand) *
450 mm
Weight (with stand) *
8.9 kg
Packaging content
Handheld remote control
No
Other features
TV tuner integrated
No
Cabling technology
10/100/1000 Base-T(X)
Chassis type
All-in-One
Display
LCD Touch Screen
Display included
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet, WLAN
Number of processors installed
1
Speakers
2 x 3W
Wireless technology
802.11b/g/n
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Uk has collected 13 expert reviews for ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Black Windows 7 Home Premium and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Nl heeft 13 proffesionele recensies verzameld voor ASUS EeeTop PC ET2203T 54,9 cm (21.6") 1920 x 1080 Pixels Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Zwart Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Fr a recueilli 13 avis d’experts pour ASUS EeeTop PC ET2203T 54,9 cm (21.6") 1920 x 1080 pixels Intel® Core™2 Duo 4 Go DDR2-SDRAM 500 Go AMD Radeon HD 4570 Noir Windows 7 Home Premium et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
De hat 13 Expertenmeinungen über ASUS EeeTop PC ET2203T 54,9 cm (21.6 Zoll) 1920 x 1080 Pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Schwarz Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Testseek ha raccolto 13 recensioni da parte di esperti per ASUS EeeTop PC ET2203T 54,9 cm (21.6") 1920 x 1080 Pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Nero Windows 7 Home Premium e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Es ha coleccionado 13 opiniones de expertos para ASUS EeeTop PC ET2203T 54,9 cm (21.6") 1920 x 1080 Pixeles Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Negro Windows 7 Home Premium y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Dk har samlet 13 ekspertanmeldelser for ASUS EeeTop PC ET2203T 54,9 cm (21.6") 1920 x 1080 pixel Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Sort Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:38:31
Se har samlat in 13 experttester för ASUS EeeTop PC ET2203T 54,9 cm (21.6") 1920 x 1080 pixlar Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Svart Windows 7 Home Premium och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-14 01:38:29
Testing touchscreen PCs is always a pleasure but it’s especially satisfying when a manufacturer gives you lots of display surface to tickle. In the case of the ET2203 model of Asus’ EeeTop (named by a Yorkshireman, perhaps?) all-in-one PC, you get a ra...
Bottom line A street price of £819 is fair value for this well-built PC, despite my reservations about performance. The quality keyboard and mouse, as well as stylish case design and clever hardware features such as the touch-LED display controls, reveal Asus’ at...
70%
expertreviews.co.uk
Updated:
2011-08-14 01:38:30
While most of Asus' Eee Top computers are low-power Atom-based PCs, the ET2203T is far more powerful. It's a fully-equipped PC with a high resolution 21.6in touchscreen, a 2.2GHz Core 2 Duo T6600 processor and even a Blu-ray drive for watching high def...
Bottom line Asus' latest Eee Top is powerful for an all-in-one, while its Blu-ray drive and high-resolution screen make it great for movies. If you don't need Blu-ray, though, better deals are available...
80%
trustedreviews.com
Updated:
2011-08-14 01:38:31
After the resounding success of its Eee PC netbook range, the latest of which is represented by the sleek Seashell models, Asus extended the Eee name across a range of products. While the company has netbooks down to a fine art at this stage though, its f...
Bottom line Asus has created an attractive and well-built All-In-One PC with an excellent mix of components available for a relatively affordable price. As long as you're not looking for a machine to game on (though you can hook up a games console to the decent scree...
80%
alphr.com
Updated:
2011-08-14 01:38:31
If technology kept pace with the future depicted by Hollywood's screenwriters, we'd have long ago wielded the power to control a PC with the flick of the wrist and a flourish of a hand. But, with the arrival of Windows 7, touch control is finally begin...
Bottom line Asus' latest all-in-one combines a high-definition 21.6in touchscreen with Blu-ray and some serious entertainment credentials...
83%
stuff.tv
Updated:
2014-03-31 01:18:48
The 1920x1080 screen isn’t quite up to the same standard as the more expensive , but it’s far from being unwatchable if you’re using it for HD movies. Excellent multitouch What the screen lacks in colour finesse, though, it makes up for in being one o...
Good Excellent multitouch response. Slimline keyboard. Decent CPU...
Bad Not great value. Transparent trim...
Bottom line Not the fastest for the price, but has some added extras you won’t find elsewhere...
80%
01net.com
Updated:
2011-08-14 01:38:31
Asus révèle au grand jour son nouvel Eee Top tactile, le ET2203T-B0037. Sur le papier, ce tout-en-un est bien plus musclé que son petit frère, le ET2002T-B0037. Asus fonde d'ailleurs de grands espoirs sur cette machine. Il compte, avec lui, tirer so...
60%
Pcwelt.de
Updated:
2011-08-14 01:38:29
Der Asus Eee Top ET2203T ist ein All-In-One-PC für preisbewusste Anwender. Unser Test zeigt, dass Sie dafür allerdings auch Kompromisse machen müssen. Mit einer Bildschirmdiagonale von 21,6 Zoll ist der Asus Eee Top ET2203T nicht ganz so groß wie and...
0%
magnus.de
Updated:
2011-08-14 01:38:30
Pünktlich zur Einführung von Windows 7 stellt Asus einen neuen EeeTop PC vor.Das Gerät besteht aus einem 21,6-zölligen Touch-Screen-Monitor mit einer Auflösung von 1520 x 1080 Bildpunkten, in den die Komponenten eines PCs eingebaut wurden. Als wichtigs...
Bottom line Als All-in-One macht der Asus durchaus eine gute Figur. Der Touchscreen müsste aber besser auf die Berührung ansprechen und auch die übermäßige Verspiegelung ist ärgerlich...
70%
pcworld.com_techhive.com
Updated:
2011-08-14 01:38:29
Although the 21.6-inch EeeTop 2203T all-in-one PC cuts corners a little here and there compared with other models on our Big Screen All-in-One PCs (Over 20 Inches) chart, Asus has done an excellent job of balancing features and price ($1050 as of Febru...
Good Blu-ray playback, Touchscreen...
Bad No upgradability, Less-than-impressive display quality...
Bottom line Solid performance, a 1080p touchscreen, and Blu-ray playback set the ET2203T up for success, but you might want to judge the display's picture quality in person before you buy...
50%
stuff.tv
Updated:
2011-08-14 01:38:30
The 1920x1080 screen isn’t quite up to the same standard as the more expensive , but it’s far from being unwatchable if you’re using it for HD movies. Excellent multitouch What the screen lacks in colour finesse, though, it makes up for in being one o...
Good Excellent multitouch response. Slimline keyboard. Decent CPU...
Bad Not great value. Transparent trim...
Bottom line Not the fastest for the price, but has some added extras you won’t find elsewhere...
80%
about.com
Updated:
2011-08-14 01:38:30
BluRay Drive, Bright, Colorful Touchscreen Display, Relatively Low Price Tag, Does Not Support MultiTouch, Performance Lags Behind Many Other AllInOnes, Not Suitable For 3D Gaming...
80%
Digitaltrends.com
Updated:
2011-08-14 01:38:30
Who needs touch anyway? While most of Asus’ previous Eee Tops have focused on bringing touch screens to the mainstream, the ET2003 abandons finger-centric aspirations and makes a stab at a more traditional all-in-one, ala Apple’s iMac. Although it can’...
Good Attractive chassis, Solid build quality, Sharp 22-inch display, Excellent desktop performance, Surprisingly good sound quality, Wireless peripherals included...
Bad Child-sized peripherals, Flimsy tray-loading DVD drive, Weak gaming performance...
Bottom line If you're in the market for a clutter-free PC that won't empty your wallet in the name of fashion, Asus' ET2203 strikes an ideal midpoint between style, performance and practicality...
75%
pcforalla.idg.se
Updated:
2011-08-14 01:38:30
Datorn har inte multitouch, så du får klara dig utan rotering och ”nypskalning” av dokument och bilder. Men de funktioner du får i stället, pekstyrda mediekontroller, foto-album med mera, funkar riktigt bra.
70%
mensxp.com
Updated:
2016-12-27 15:34:00
The minimalist design and slim form of the ET2203T, makes it a nifty plug and play PC. The 21.5 inch HD capable display, Intel Core 2 Duo T6500 processor, a blue ray drive WiFi draft-n and an HDMI input port, makes it a perfect purchase for heavy gaming...
0%