location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EeeTop PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2203T-B017E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2203T-B017E
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T6600 2.2 GHz
  • - 54.9 cm (21.6") Full HD 1920 x 1080
  • - 4 GB DDR2-SDRAM
  • - 500 GB Card reader integrated
  • - AMD Radeon HD 4570
  • - Ethernet LAN 1000 Mbit/s
  • - Windows 7 Home Premium
Long product name ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black :
The long product name of ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeeTop PC ET2203T - Intel Core 2 Duo T6600 (2M Cache, 2.20 GHz, 800 MHz FSB), 21.6" 1920x1080 16:9 Touch Screen, 4GB DDR2, 500GB SATAII, ATI Radeon HD 4570 256MB, Gigabit Ethernet, WLAN 802.11 n, Blu-ray/Super Multi, WebCam, Windows 7 Home Premium
More>>>
ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:
The official description of ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say Goodbye to Your Cluttered Desktop
The ET2203T's minimalist design and slim form factor ensures a small desktop footprint. Its light and compact design makes it the ideal all-in-one, plug-and-play PC. That billing is further reinforced by its fast and easy start-up. So plug in the power cable and boot up, because the days of cluttered desktops and messy wiring are over.

Experience the Very Definition of Hi-def Entertainment
Experience movies and games like never before with the EeeTop PC ET2203T. It represents a breakthrough in PC technology with the integration of the Intel® Core™2 Duo processor and a dedicated ATI Radeon™ HD4570 discrete graphics card with a 22-inch flushed high definition touch screen display. With a 16:9 aspect ratio, Full HD 1080p support and HDMI compatibility, the ET2203T delivers crystal clear, true-to-life visuals.

Together with its embedded deluxe stereo speakers featuring SRS Premium Sound™ with virtual 5.1 surround sound, the ET2203T immerses you in a truly exceptional multimedia entertainment experience.

Connect and Communicate Through the Power of Touch
The ET2203T's intuitive and interactive touch panel is complemented by a suite of touch-enabled programs that have been designed to make your life simpler. The EeeBar helps you fully maximize the ET2203T's potential, giving you quick access to system settings and your most frequently used applications.

The Total Media Center is a one-stop program that allows you to browse, organize, and view the various media file formats within your media library.

You can stop posting notes on the refrigerator door because Eee Memo lets you leave personal handwritten notes or video messages for your loved ones.

The built-in webcam, fitted with the ASUS exclusive Real-time Image Capture Technology, provides a superior image quality at 30-frames-per-second; while its enhanced sensitivity to light ensures great images even in low-light settings.

Short summary description ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:
This short summary of the ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeTop PC ET2203T-B017E, 54.9 cm (21.6"), Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS EeeTop PC ET2203T-B017E. Display diagonal: 54.9 cm (21.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4570. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
54.9 cm (21.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
1000:1
Viewing angle, horizontal
150°
Viewing angle, vertical
140°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6600
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
35 W
Processor front side bus
800 MHz
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Penryn
Processor series
Intel Core 2 Duo T6000 Series
FSB Parity
No
Processor code
SLGF5
Tjunction
90 °C
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
11
Processing Die size
107 mm²
Conflict-Free processor
No
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
500 GB
HDD speed
5400 RPM
HDD interface
SATA II
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 4570
On-board graphics card *
No
Audio
Built-in microphone
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Design
Product colour *
Black
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37255
Weight & dimensions
Width (with stand)
548 mm
Depth (with stand)
48 mm
Height (with stand)
450 mm
Weight (with stand)
8.9 kg
Packaging content
Remote control included
No
Other features
TV tuner integrated
No
Cabling technology
10/100/1000 Base-T(X)
Chassis type
All-in-One
Display
LCD Touch Screen
Display included
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet, WLAN
Number of processors installed
1
Speakers
2 x 3W
Wireless technology
802.11b/g/n
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:05
Uk has collected 13 expert reviews for ASUS EeeTop PC ET2203T-B017E All-in-One PC/workstation Intel® Core™2 Duo T6600 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4570 Windows 7 Home Premium Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
theregister.co.uk
Updated:
2014-06-12 01:13:05
Testing touchscreen PCs is always a pleasure but it’s especially satisfying when a manufacturer gives you lots of display surface to tickle. In the case of the ET2203 model of Asus’ EeeTop (named by a Yorkshireman, perhaps?) all-in-one PC, you get a ra...
Bottom line A street price of £819 is fair value for this well-built PC, despite my reservations about performance. The quality keyboard and mouse, as well as stylish case design and clever hardware features such as the touch-LED display controls, reveal Asus’ at...
70%
stuff.tv
Updated:
2014-06-12 01:13:05
The 1920x1080 screen isn’t quite up to the same standard as the more expensive , but it’s far from being unwatchable if you’re using it for HD movies. Excellent multitouch What the screen lacks in colour finesse, though, it makes up for in being one o...
Good Excellent multitouch response. Slimline keyboard. Decent CPU...
Bad Not great value. Transparent trim...
Bottom line Not the fastest for the price, but has some added extras you won’t find elsewhere...
80%
expertreviews.co.uk
Updated:
2014-06-12 01:13:05
While most of Asus' Eee Top computers are low-power Atom-based PCs, the ET2203T is far more powerful. It's a fully-equipped PC with a high resolution 21.6in touchscreen, a 2.2GHz Core 2 Duo T6600 processor and even a Blu-ray drive for watching high def...
Bottom line Asus' latest Eee Top is powerful for an all-in-one, while its Blu-ray drive and high-resolution screen make it great for movies. If you don't need Blu-ray, though, better deals are available...
80%
trustedreviews.com
Updated:
2014-06-12 01:13:05
After the resounding success of its Eee PC netbook range, the latest of which is represented by the sleek Seashell models, Asus extended the Eee name across a range of products. While the company has netbooks down to a fine art at this stage though, its f...
Bottom line Asus has created an attractive and well-built All-In-One PC with an excellent mix of components available for a relatively affordable price. As long as you're not looking for a machine to game on (though you can hook up a games console to the decent scree...
80%
alphr.com
Updated:
2014-06-12 01:13:05
If technology kept pace with the future depicted by Hollywood's screenwriters, we'd have long ago wielded the power to control a PC with the flick of the wrist and a flourish of a hand. But, with the arrival of Windows 7, touch control is finally begin...
Bottom line Asus' latest all-in-one combines a high-definition 21.6in touchscreen with Blu-ray and some serious entertainment credentials...
83%
pcworld.com_techhive.com
Updated:
2014-06-12 01:13:05
Although the 21.6-inch EeeTop 2203T all-in-one PC cuts corners a little here and there compared with other models on our Big Screen All-in-One PCs (Over 20 Inches) chart, Asus has done an excellent job of balancing features and price ($1050 as of Febru...
Good Blu-ray playback, Touchscreen...
Bad No upgradability, Less-than-impressive display quality...
Bottom line Solid performance, a 1080p touchscreen, and Blu-ray playback set the ET2203T up for success, but you might want to judge the display's picture quality in person before you buy...
50%
about.com
Updated:
2014-06-12 01:13:05
BluRay Drive, Bright, Colorful Touchscreen Display, Relatively Low Price Tag, Does Not Support MultiTouch, Performance Lags Behind Many Other AllInOnes, Not Suitable For 3D Gaming...
80%
Digitaltrends.com
Updated:
2014-06-12 01:13:05
Who needs touch anyway? While most of Asus’ previous Eee Tops have focused on bringing touch screens to the mainstream, the ET2003 abandons finger-centric aspirations and makes a stab at a more traditional all-in-one, ala Apple’s iMac. Although it can’...
Good Attractive chassis, Solid build quality, Sharp 22-inch display, Excellent desktop performance, Surprisingly good sound quality, Wireless peripherals included...
Bad Child-sized peripherals, Flimsy tray-loading DVD drive, Weak gaming performance...
Bottom line If you're in the market for a clutter-free PC that won't empty your wallet in the name of fashion, Asus' ET2203 strikes an ideal midpoint between style, performance and practicality...
75%