- - All-in-One PC Black 90 W
- - Intel Pentium G G3240T 2.7 GHz
- - 49.5 cm (19.5") HD+ 1600 x 900
- - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
- - 1 TB HDD DVD Super Multi Card reader integrated
- - Intel® HD Graphics
- - 1 MP
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 8.1 64-bit
Intel Pentium G3240T (3M Cache, 2.70 GHz), 4GB DDR3L, 1TB HDD, 19.5" 1600 x 900, Intel HD Graphics, 802.11 b/g/n, Gigabit Ethernet, 7300g, Black, Window 8.1
The All-in-One PC Series features everything you need, unrivalled processing power, a superb multi-touch display as well as storage for all your needs, combined in one sleek and stylish package. The ultra-slim 10-point multi-touch display allows easy and intuitive control while the stunning sculpted design with metallic stand gives a graceful and elegant appearance. Multiple I/O ports are combined in one space at the back of the screen to keep all cables neat and tidy, further helping to maintain a clutter. The All-in-One PC Series not only looks stylish and chic, but blends into your home and office spaces with equal ease.
Powerful Intel dual-core processor
Powered by all-new 4th-generation Intel® Core™ processors, ET2030 Series consumes less energy but still delivers outstanding performance. Switch seamlessly between applications for effortless multitasking whether you’re web surfing, creating multimedia-rich presentations or home video editing. With Intel® Turbo Boost Technology 2.0 you’ll spend less time waiting when doing demanding tasks, with an automatic burst of speed whenever it’s required. The ET2030 Series meets all your needs.
ASUS desktops – Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.
Razor-sharp HD+ display
Built with industry-leading technology, ET2030 Series features an LED-backlit display that offers instant-on brightness and allows the PC to be ultra-slim. The stunning edge-to-edge 19.5-inch widescreen display makes everything you see vivid and vibrant. Enjoy true-to-life colors with every image, whether it's a beautiful sunset, a clear blue sky or gorgeous skin tones. HD+ 1600x900 resolution lets you enjoy games and movies in impeccable detail with amazing color and contrast.
Ear-pleasing audio
The ET2030 has built-in stereo speakers, featuring the renowned ASUS SonicMaster technology. Together with MaxxAudio® from Waves, recipient of a Technical GRAMMY Award®, it delivers an amazing audio experience. Enjoy deeper and richer bass, a wider range, true-to-life surround, powerful output, distinct vocals, and pristine clarity. Every song, movie, and game sounds better, thanks to carefully balanced dynamic audio.
Fine-tune the sound to suit you
ASUS AudioWizard has five selectable modes for music, movie, gaming, recording, and speech. It suits your preferences and listening environment, so you can always enjoy life-like sound in music, movies and games. With an intuitive friendly user interface you have quick and direct access to your content with the flexibility to optimize it to your liking.
Hands-free entertainment
Imagine controlling multimedia players or browsing the internet from up to five meters away from your computer. The ET2030 series makes it all possible with Advanced Hand-Gesture Recognition Software (HGRS) that uses the built-in camera to accurately interpret movements. Play songs or videos, adjust player settings, or zoom and rotate photos — all from a distance, without ever touching a screen, keyboard or mouse.
Connect and share with family and friends
With Miracast2 you can wirelessly display your photos and videos on a bigger TV or display, allowing for easy sharing with your friends and family. While streaming, you still can edit files, surf the Internet, read mails, and even play games. An optional TV tuner lets you watch your favorite shows with plug and play ease, while the Electronic Program Guide with scheduled recording means you'll never miss a moment.
Expandable memory. Super-fast charging.
ET2030 Series features Dual In-Line Memory Module door (DIMM door), this allows you to seamlessly expand your PC’s memory in seconds! Another awesome feature is ASUS Ai Charger II. This exclusive technology charges your smartphones and tablet without having to leave your PC switched on giving you convenience as well as saving power. Your devices will be charged in super-quick time too. It lets you recharge your smartphones, tablets, and other USB devices up to 50% faster4 as well as transfer data between devices up to 10 times (10x) faster than USB 2.05.
ASUS ET ET2030IUK-B025Q, 49.5 cm (19.5"), HD+, Intel Pentium G, 4 GB, 1 TB, Windows 8.1
ASUS ET ET2030IUK-B025Q. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black