Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2013IUKI-B030C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2013IUKI-B030C
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8253
This statistic is based on the 93374 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91279 free Open Icecat users.
Info modified on: 12 Sep 2020 12:23:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium :
The short editorial description of ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium

Intel Pentium G2030T (3M Cache, 2.60 GHz), 4 GB DDR3, 500 GB SATA, Intel HD Graphics, 20" LED 1600 x 900, 802.11b/g/n, 5.9 kg, DVD±RW, Windows 7 Home Premium
More>>>
ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium:
The official marketing text of ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium as supplied by the manufacturer

ASUS desktops –Leading in overall satisfaction with reliability

ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Faster, more powerful and more efficient

The ASUS All-in-One PC ET2013 Series is powered by the latest Intel 3rd generation Core processor for responsive multitasking performance and energy efficiency in whatever you choose to do.

Ultra-slim space-saving design

Easy to setup and use. Just unpack, place, plug in, and get to work. The space-saving design frees up you desktop space for an uncluttered computing experience.

Stand or wall mount

The VESA mount(sold separately) gives you yet another way to streamline your office space.

20" WLED

The 20” 16:9 HD+ LED backlighting ensures crystal-clear images on screen while helping to reduce power consumption.

Equipped to collaborate

We make face-to-face meetings simpler with the built-in 2.0M webcam and microphone array. The webcam also capture photos and videos to review and share.

USB3.0 for 10X faster file transportation

Conveniently located for instant file sharing and gadget syncing. A high-speed transfer rate to significantly reduce data transmission times will let you spend less time waiting and more on the task on hand.

Watch TV Easily Just Plug and Play

Plays video and features a built-in TV tuner, making it an ideal TV replacement.

Secured face log in with SmartLogon

A secure and convenient alternative to password logins, the ASUS SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear.

ASUS WebStorage

Share your files and documents safely and easily with 32GB free space for 3 years, wirelessly share your files across multiple devices.

Short summary description ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium:
This short summary of the ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2013IUKI-B030C, 50.8 cm (20"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium:
This is an auto-generated long summary of ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS ET ET2013IUKI-B030C. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
G2030T
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium G
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® H61
PCI Express slots version
2.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
P0
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
35 W
Processor series
Intel Pentium G2000 Series for Desktop
FSB Parity
No
PCI Express configurations
1x16,2x8,1x8+2x4
Processor code
SR164
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
DIMM/SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed
Amount of storage drives built into the device.
1
Number of HDDs installed
The number of hard drives built into the device.
1
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
4 W
Built-in microphone
Microphone that is found inside the product.
No
Camera
Built-in camera *
The product has an integrated camera.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
Performance
Product type *
The sub-category of the product.
All-in-One PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2011A
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
74748
Power
AC adapter power
120 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
496 mm
Depth *
The distance from the front to the back of something.
56 mm
Height *
The measurement of the product from head to foot or from base to top.
371 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.9 kg
Packaging content
Mouse included
A mouse is included with this product.
No
Keyboard included
A keyboard is part of the bundle/set.
No
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Cables included
AC
Power cord included
Yes
Other features
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Uk has collected 1 expert review for ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black Windows 7 Home Premium and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Nl heeft 1 proffesionele recensie voor ASUS ET ET2013IUKI-B030C All-in-One PC/workstation 50,8 cm (20") 1600 x 900 Pixels Intel® Pentium® G 4 GB DDR3-SDRAM 500 GB HDD Zwart Alles-in-één-pc Windows 7 Home Premium gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Fr a recueilli 1 avis d’experts pour ASUS ET ET2013IUKI-B030C PC tout en un/station de travail 50,8 cm (20") 1600 x 900 pixels Intel® Pentium®G 4 Go DDR3-SDRAM 500 Go Disque dur Noir PC All-in-One Windows 7 Home Premium et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
De hat 1 Expertenmeinung für ASUS ET ET2013IUKI-B030C All-in-One PC/Workstation 50,8 cm (20 Zoll) 1600 x 900 Pixel Intel® Pentium®G 4 GB DDR3-SDRAM 500 GB Festplatte Schwarz All-in-One-PC Windows 7 Home Premium zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Testseek ha raccolto 1 recensione da parte di esperti per ASUS ET ET2013IUKI-B030C All-in-One PC 50,8 cm (20") 1600 x 900 Pixel Intel® Pentium® G 4 GB DDR3-SDRAM 500 GB HDD Nero PC All-in-one Windows 7 Home Premium e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Es ha coleccionado 1 opiniones de expertos para ASUS ET ET2013IUKI-B030C pcs todo-en-uno 50,8 cm (20") 1600 x 900 Pixeles Intel® Pentium® G 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Negro PC todo en uno Windows 7 Home Premium y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Dk har samlet 1 ekspertanmeldelse for ASUS ET ET2013IUKI-B030C All-in-One PC 50,8 cm (20") 1600 x 900 pixel Intel® Pentium G 4 GB DDR3-SDRAM 500 GB HDD Sort Windows 7 Home Premium og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Testseek получил 1 экспертную оценку для ASUS ET ET2013IUKI-B030C Моноблок 50,8 cm (20") 1600 x 900 пикселей Intel® Pentium G 4 GB DDR3-SDRAM 500 GB Жесткий диск Черный ПК все в одном Windows 7 Home Premium, рейтинг составляет 80 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:12:28
Se har samlat in 1 experttest för ASUS ET ET2013IUKI-B030C allt-i-ett-dator/-arbetsstationer 50,8 cm (20") 1600 x 900 pixlar Intel® Pentium G 4 GB DDR3-SDRAM 500 GB HDD Svart Windows 7 Home Premium och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
dgl.ru
Updated:
2014-08-27 01:12:28
Выбирая компьютер для школьника, многие обращают внимание на моноблочные ПК. И это неудивительно, ведь они не только практичны, но и компактны — не занимают много места на рабочем столе. Впрочем, моноблок, предназначенный для ребенка, должен быть не тольк...
80%
Country Distributor
Italia 2 distributor(s)
X