location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET1620IUTT-BD049M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET1620IUTT-BD049M
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Celeron® J1900 2 GHz
  • - Touchscreen 39.6 cm (15.6") HD 1366 x 768
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD Card reader integrated
  • - Intel® HD Graphics
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black :
The long product name of ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J1900 (2GHz, 2M Cache), 4GB DDR3, 500GB HDD, Intel HD Graphics, WLAN 802.11 b/g/n, Gigabit Ethernet, no OS
More>>>
ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black:
The official description of ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced Productivity
Upgraded Performance and Connectivity
Smart Performance

The ASUS All-in-One PC ET1620 series is powered by the next generation Intel® Celeron® processor with support for up to 8GB of DDR3 memory, significantly faster and more efficient than the previous Intel® Celeron® processors, ET1620 delivers easy multitasking and enhanced performance.

ASUS WebStorage: Up to 32GB free space
Share your pictures, music and movies with 32GB free space for 3 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Wall Mountable Design
The optional ASUS certified wall-mounting and VESA compatible mounting points allows for easy mounting onto any wall, saving space for the desk or counter, making ET1620 the ideal fit in any environment.

Convenient Connectivity with COM port, USB 3.0, VGA-out port and HDMI-OUT
The ET1620 is designed for convenient connectivity, equipped with COM ports, USB 3.0 ports, VGA port and HDMI-OUT, it can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail. The additional COM port supports a wide variety of devices, allowing more flexible usage — ideal for ever-expanding businesses.

NFC-enabled All-in-One PC
Incorporating innovative technologies for simplified logins,file sync and more

Experience the wireless convenience that connects your ET1620 and NFC-enabled devices together.
- Password-free Windows 8 access: With only one tap, instantly log in to Windows 8 without having to key in your password. This is suitable for returning or borrowing software at libraries or membership logon at chain stores.
- Information sync-up: NFC (Near Field Communication) technology allows you to simply tap your NFC-enabled device to your ET1620 All-in-One PC to transfer files and information, providing a simple way to download information at information centers, mobile payments at retail shops or acquire digital coupon from a digital signage or kiosk.
* ET1620I provides optional NFC module for Windows 8 models only, specific application developed by third party is required to perform above features.

Capacitive 10-point Touch Technology
Work at your fingertips

The ASUS All-in-One PC ET1620 provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger capacitive multi-touch capability. And it offers sensitive and smooth touch experience for users to enjoy fast response with easily touch of the finger tip. Thanks to the less pressure of the touch gesture which extends the reliability of the touch panel, giving better guaranty to the commercial partner. With 10-point touch solution which enlarges the possibilities of POS demand, educational and other operating purpose.

Simplified Management and Security
Total Protection for Physical Assets and Virtual Data


ASUS Business Manager: One Stop Management and Data Protection
ASUS Business Manager is a set of program utilities that enables users to perform maintenance and optimization tasks in their PCs. This software package features a one-page interface where users can access system monitoring tools, BIOS updates, USB Lock for data movement controls, as well as energy-saving controllers.

Easily set up password protection for your data with UEFI BIOS
UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and USB ports and card reader activation. A user-friendly user interface offers easier system tweaking and greater storage support. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.

Kensington lock slot
ASUS commercial All-in-One PCs come with a Kensington lock for additional asset management and security. Keeping your hardware and confidential data inside well protected.

Anti-virus protection
Together with selected top anti-virus vendors, ASUS offers integrated security and protection services to our end-users around the globe.

Industry-Leading Reliability
Quality You Can Trust


ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader’s Choice award**.
** A trademark of Ziff Davis, Inc. Used under license.

Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy environments to hot and humid environments, as well as the bumps and knocks during shipping.

Efficient Energy Saving
Preserve the environment while Lowering Operating Cost


Low Energy Consumption and Easily Recyclable
With its mercury-free and super-bright 15.6” LED backlit panel, energy-efficient Celeron processor, and a package with 80% recycled material, the ET1620 AiO PC consumes less energy and can be easily recycled, saving money and reduce ultimate emissions footprint.

Preserves the environment, also lowers operating costs
The energy-efficient ASUS All-in-One PCs protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.

Short summary description ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black:
This short summary of the ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET1620IUTT-BD049M, 39.6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, Black

Long summary description ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black:
This is an auto-generated long summary of ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black based on the first three specs of the first five spec groups.

ASUS ET ET1620IUTT-BD049M. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J1900
Processor cores
4
Processor threads
4
Processor boost frequency
2.42 GHz
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
B3
Processor codename
Bay Trail
Processor series
Intel Celeron Processor J1000 series for Desktop
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Processor code
SR1SC
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC, Memory Stick (MS), MS PRO, MMC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card dynamic frequency (max)
854 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system installed *
No
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Execute Disable Bit
Yes
Processor package size
25 X 27 mm
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
78867
Weight & dimensions
Width (with stand)
377.5 mm
Depth (with stand)
247 mm
Height (with stand)
28.5 mm
Weight (with stand)
2 kg
Certificates
Certification
BSMI/CB/CE/FCC/UL/CCC/Energy Star/VCCI
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Power cord included
Yes
Mounting brackets included
Yes
Other features
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 18:28:44
Uk has collected 3 expert reviews for ASUS ET ET1620IUTT-BD049M All-in-One PC/workstation Intel® Celeron® J1900 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)