location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-one PC ET1611PUT-B0277
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET1611PUT-B0277
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719543383742
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® D425 1.8 GHz
  • - Touchscreen 39.6 cm (15.6") 1366 x 768
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB Card reader integrated
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium
Warranty: 2 years local pick up return
Long product name ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black :
The long product name of ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-one PC ET1611PUT-B0277 - Intel Atom D425 (1.8 GHz), 2048MB DDR3, 320GB 2.5" SATAII HDD, 15.6" HD, 1366 x 768, 0.3MP, Intel GMA3150 (128MB), Gigabit Ethernet, 802.11n, COM port, VGA, 4x USB 2.0, Windows 7 Home Premium, 3.1kg, Black
More>>>
ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
The official description of ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.6" Screen and VESA mount
The all-in-one ET1611PUT PC’s small footprint, 15.6" screen and optional ASUS certified wall-mounting* make it the ideal fit in any environment.
* Sold separately as accessory

Matte-finished Touch Screen
The touchscreen enables easy interaction with customers in libraries, banks, and reception areas. The specially-treated matte surface frame and screen are fingerprint-resistant for better visibility.

Low Energy Consumption and Easily Recyclable
With its mercury-free and super-bright 15.6” LED backlit panel, energy-efficient Atom processor, and a package with 80% recycled material, the ET1611PUT uses less energy and can be easily recycled, saving money and reduce ultimate emissions footprint.

COM port and VGA-out port
Equipped with COM ports and VGA ports, the ET1611PUT can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail.

Short summary description ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
This short summary of the ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET All-in-one PC ET1611PUT-B0277, 39.6 cm (15.6"), Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS ET All-in-one PC ET1611PUT-B0277 Intel Atom® D425 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS ET All-in-one PC ET1611PUT-B0277. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
Not supported
Touch technology
Single-touch
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
600:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D425
Processor cores
1
Processor threads
2
Processor frequency *
1.8 GHz
Processor cache
0.512 MB
Processor cache type
L2
Thermal Design Power (TDP)
10 W
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
A0
Bus type
DMI
Processor codename
Pineview
Processor series
Intel Atom D400 Series
FSB Parity
No
Processor code
SLBXD
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
Maximum internal memory supported by processor
4 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 800 (SODIMM only); DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
Memory channels supported by processor
Single
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
2 GB
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD speed
5400 RPM
HDD size
2.5"
HDD interface
SATA II
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Intel® GMA 3150
On-board graphics card *
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
No
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49489
Weight & dimensions
Width (with stand)
407.4 mm
Depth (with stand)
42.5 mm
Height (with stand)
336.6 mm
Weight (with stand)
31 kg
Certificates
Certification
Energy Star
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
Intel
Audio output channels
2.0 channels
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
COM ports quantity
1
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
HD
Display included
Yes
Megapixel (approx.)
0.3 MP
Networking features
Gigabit Ethernet
Number of processors installed
1
Power supply
40 W
Power supply type
AC
Speakers
2
Intel segment tagging
Enterprise, Small Business