location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeeTop PC ET1610PT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET1610PT-B0235
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® 1.66 GHz
  • - 39.6 cm (15.6") 1366 x 768
  • - 1 GB DDR2-SDRAM
  • - 160 GB Card reader integrated
  • - Intel® GMA 3150
  • - Ethernet LAN 1000 Mbit/s
Long product name ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black :
The long product name of ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeeTop PC ET1610PT - Black, All in One, 15.6" Touch Screen 1366 x 768 , Intel Atom D410 1.66GHz, 1GB DDR2, 160GB HDD, Intel NM10, 802.11b/g/n, GMA3150, 0.3 MP Web Camera, 4.3 kg
More>>>
ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
The official description of ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Right One for Business
Start everyday on the right note with the ASUS EeeTop ET1610PT. Experience all the benefits of a PC in a slim and stylish all-in-one package. The ET1610PT replaces your desktop computer, featuring quick and efficient start-ups and giving you plug-and-play capabilities. The ET1610PT’s space-saving and user-centric design will clear up your workstation, freeing you from tangled, snaking cables, ensuring that your focus stays on work, and not the mess.

Get in Touch with the Best Business Solution on the Market Today
The ET1610PT features the new Intel Atom™ D410 processor and a 15.6” HD widescreen display. Along with its user-friendly touch interface, the ET1610PT delivers all the benefits of an all-in-one PC in a slim and stylish form factor. The ET1610PT can be an interactive point of contact for your customers, letting them access products and services instantaneously. The ET1610PT can also serve as information kiosks at airports or shopping malls, giving people vital information as well as interactive maps of the building. The ET1610PT can also be used as self-service ordering systems at restaurants, with patrons ordering their food by simply clicking on the dishes on the touchscreen interface. They can also be entertained with videos whilst waiting for their orders to arrive. Whatever your business need, the EeeTop ET1610PT meets them to bring you and your customers closer together.

Bridge the Communication Gap with the EeeTop ET1610PT
With 802.11n WiFi support, the ET1610PT lets you enjoy faster surfing speeds and higher throughput to ensure that you stay connected to the business world. Its built-in 0.3M webcam, microphone and speaker lets you participate in conference calls via Skype. The ET1610PT ensures that you have clear and open lines of communications with the people that matter at all times.

Delivering a HD Visual Experience
The EeeTop ET1610PT is designed to give you and your customers a HD visual experience through its 15.6” high definition 16:9 widescreen display. Play videos and movies to keep your patrons entertained, or attract shoppers into your store with an electronic showcase of your products in the shop window.

Short summary description ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
This short summary of the ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeTop PC ET1610PT, 39.6 cm (15.6"), Intel Atom®, 1 GB, DDR2-SDRAM, 160 GB, Black

Long summary description ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
This is an auto-generated long summary of ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black based on the first three specs of the first five spec groups.

ASUS EeeTop PC ET1610PT. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
HD type *
Not supported
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor frequency *
1.66 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD speed
5400 RPM
HDD interface
SATA II
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3150
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
5
DVI port
No
Microphone in
No
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® NM10 Express
Weight & dimensions
Width (with stand)
407.4 mm
Depth (with stand)
42.5 mm
Height (with stand)
336.6 mm
Weight (with stand)
4.3 kg
Packaging content
Mouse included
Yes
Remote control included
No
Other features
TV tuner integrated
No
Chassis type
All-in-One
Display
LCD Touch Screen
Display included
Yes
Floppy drive installed
No
Networking features
10/100/1000 Mbps
Power requirements
19Vdc, 3.42A
Power supply
65 W
Speakers
2 x 1.5W
Wireless technology
802.11b/g/n
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:52:43
Uk has collected 1 expert review for ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Country Distributor
United Kingdom 1 distributor(s)