Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeeTop PC ET1610PT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET1610PT-B0195
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10694
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 18 May 2020 14:08:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black :
The short editorial description of ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black

EeeTop PC ET1610PT - Black, All in One, 15.6" Touch Screen 1366 x 768, Intel Atom D410 1.66GHz, 1GB DDR2, 160GB HDD, Intel NM10, 802.11b/g/n, GMA3150, 0.3 MP Web Camera, 4.3 kg
More>>>
ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
The official marketing text of ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black as supplied by the manufacturer

The Right One for Business
Start everyday on the right note with the ASUS EeeTop ET1610PT. Experience all the benefits of a PC in a slim and stylish all-in-one package. The ET1610PT replaces your desktop computer, featuring quick and efficient start-ups and giving you plug-and-play capabilities. The ET1610PT’s space-saving and user-centric design will clear up your workstation, freeing you from tangled, snaking cables, ensuring that your focus stays on work, and not the mess.

Get in Touch with the Best Business Solution on the Market Today
The ET1610PT features the new Intel Atom™ D410 processor and a 15.6” HD widescreen display. Along with its user-friendly touch interface, the ET1610PT delivers all the benefits of an all-in-one PC in a slim and stylish form factor. The ET1610PT can be an interactive point of contact for your customers, letting them access products and services instantaneously. The ET1610PT can also serve as information kiosks at airports or shopping malls, giving people vital information as well as interactive maps of the building. The ET1610PT can also be used as self-service ordering systems at restaurants, with patrons ordering their food by simply clicking on the dishes on the touchscreen interface. They can also be entertained with videos whilst waiting for their orders to arrive. Whatever your business need, the EeeTop ET1610PT meets them to bring you and your customers closer together.

Bridge the Communication Gap with the EeeTop ET1610PT
With 802.11n WiFi support, the ET1610PT lets you enjoy faster surfing speeds and higher throughput to ensure that you stay connected to the business world. Its built-in 0.3M webcam, microphone and speaker lets you participate in conference calls via Skype. The ET1610PT ensures that you have clear and open lines of communications with the people that matter at all times.

Delivering a HD Visual Experience
The EeeTop ET1610PT is designed to give you and your customers a HD visual experience through its 15.6” high definition 16:9 widescreen display. Play videos and movies to keep your patrons entertained, or attract shoppers into your store with an electronic showcase of your products in the shop window.

Short summary description ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
This short summary of the ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeTop PC ET1610PT, 39.6 cm (15.6"), Touchscreen, Intel Atom®, 1 GB, 160 GB, Black

Long summary description ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black:
This is an auto-generated long summary of ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black based on the first three specs of the first five spec groups.

ASUS EeeTop PC ET1610PT. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter model: Intel® GMA 3150. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Atom®
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® NM10 Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 3150
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Microphone in
The socket where a microphone is connected to the device.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
407.4 mm
Depth *
The distance from the front to the back of something.
42.5 mm
Height *
The measurement of the product from head to foot or from base to top.
336.6 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.3 kg
Packaging content
Mouse included
A mouse is included with this product.
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
TV tuner integrated
Device has an in-built TV tuner.
No
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display included
This product includes a display.
Yes
Floppy drive installed
No
Networking features
10/100/1000 Mbps
Power requirements
19Vdc, 3.42A
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
65 W
Speakers
2 x 1.5W
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Intel segment tagging
Enterprise,Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:51
Uk has collected 1 expert review for ASUS EeeTop PC ET1610PT 39.6 cm (15.6") 1366 x 768 pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Black and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:52
Nl heeft 1 proffesionele recensie voor ASUS EeeTop PC ET1610PT 39,6 cm (15.6") 1366 x 768 Pixels Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Zwart gevonden en de beoordeling is 84 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:52
Fr a recueilli 1 avis d’experts pour ASUS EeeTop PC ET1610PT 39,6 cm (15.6") 1366 x 768 pixels Écran tactile Intel Atom® 1 Go DDR2-SDRAM 160 Go Intel® GMA 3150 Noir et la note moyenne est de 84 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:51
De hat 1 Expertenmeinung für ASUS EeeTop PC ET1610PT 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Touchscreen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Schwarz zusammengestellt, die Beurteilung ist 84 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:51
Testseek ha raccolto 1 recensione da parte di esperti per ASUS EeeTop PC ET1610PT 39,6 cm (15.6") 1366 x 768 Pixel Touch screen Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Nero e la valutazione è di 84 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:51
Es ha coleccionado 1 opiniones de expertos para ASUS EeeTop PC ET1610PT 39,6 cm (15.6") 1366 x 768 Pixeles Pantalla táctil Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Negro y la calificación media es 84 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:52
Dk har samlet 1 ekspertanmeldelse for ASUS EeeTop PC ET1610PT 39,6 cm (15.6") 1366 x 768 pixel Berøringsskærm Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Sort og bedømmelsen er 84 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 01:23:52
Se har samlat in 1 experttest för ASUS EeeTop PC ET1610PT 39,6 cm (15.6") 1366 x 768 pixlar Pekskärm Intel Atom® 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Svart och det genomsnittliga betyget är 84 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
buycoms.com
Updated:
2016-12-27 15:15:31
ASUS EeeTop PC เป็นชุดพีซีขนาดเล็ก ออกแบบให้ใช้งานง่าย พร้อมด้วยฟีเจอร์โดดเด่นมากมาย ตอบรับรับชีวิตไลฟ์สไตล์ได้ทุกทุกรูปแบบ ภายใน All-in-one PC จะประกอบด้วย Intel Pine Trail platform ซึ่งเป็นเมนบอร์ดขนาดเล็กในแบบ Mini-ITX มาพร้อมโปรเซสเซอร์ Intel Atom D41...
Bottom line หน้าจอแบบสัมผัสใช้งานได้สะดวกสบาย และมีความแม่นยำสูง...
84%
Customer service details
Array
X