location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee Slate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP121-1A008M
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Silver
  • - 30.7 cm (12.1") 1280 x 800 pixels
  • - Intel® Core™ i5 i5-470UM 1.33 GHz
  • - 32 GB SSD Card reader integrated
  • - Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 4.5 h
  • - Windows 7 32-bit
Long product name ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver :
The long product name of ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EP121-1A009M - 12.1", LED, 1280x800, Intel Dual-Core i5-470UM, 1.33GHz, 2.5GT/s, DDR3, 2GB, SSD, 32GB, 2MP, 2x USB 2.0, mini HDMI, 1.16 kg, Windows 7 Home Premium
More>>>
ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver:
The official description of ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Tablet That Packs a Punch
A tablet device shouldn't have to skimp on powerful hardware just because of its size. Accept no compromises on performance and portability with the ASUS Eee Slate EP121, the world's most powerful tablet device featuring an Intel® Core™ i5 processor. While most tablet devices have lesser processors, the EP121 i5 processor takes productivity to a whole new level —meeting all your needs and more, giving you the power to run Office applications or view videos on sites like YouTube and Hulu.

Entertainment, to Go
Using a tablet device to keep yourself entertained is fantastic, but if you can keep multiple people enthralled, that's even better. Whether in landscape or portrait view, the Eee Slate allows you to share movies, videos, photos, or whatever's on screen with those around you on its large high resolution wide view screen. Add in access to an online bookstore and the Eee Slate becomes a mobile library at your fingertips. Need a larger display? Simply connect the Eee Slate to a DLNA-supported display for wireless streaming of what's on your tablet.

Multi-Input to Multiply Your Productivity
The Eee Slate is a multi-input tablet device with numerous interaction options. Use the Digital Pen to express your creativity and pen your thoughts or paint on an electronic canvas. Or simply use your fingers to access media player controls or play games. For times when you need to get productive, whip out the bundled lightweight wireless keyboard and start typing. With so many ways to interact, the choice is yours.

Stay Connected
Stay close and connected to friends and family through Wi-Fi, Bluetooth 3.0, and a high resolution camera; while expandable memory slots and I/O ports allow for easy transfering of photos and video files. Windows Live Mesh allows you to keep the contents of your Eee Slate synced with your other Windows 7 machines . Should you need even more space, connect to ASUS WebStorage for an additional 500GB of storage, at no cost for a year.

Short summary description ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver:
This short summary of the ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee Slate EP121, 30.7 cm (12.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Silver

Long summary description ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver:
This is an auto-generated long summary of ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver based on the first three specs of the first five spec groups.

ASUS Eee Slate EP121. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-470UM. Internal memory: 2 GB. Card reader integrated. Weight: 1.16 kg. Operating system installed: Windows 7. Product colour: Silver

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-470UM
Processor cores
2
Processor threads
4
Processor boost frequency
1.86 GHz
Processor frequency *
1.33 GHz
Processor cache
3 MB
Processor cache type
L3
Bus type
DMI
CPU multiplier (bus/core ratio)
10
Graphics & IMC lithography
45 nm
Processing Die size
81 mm²
Processor code
SLBXP
Processor codename
Arrandale
Processor lithography
32 nm
Processor operating modes
64-bit
Processor package size
BGA 34 x 28
Stepping
K0
Supported instruction sets
SSE4.1, SSE4.2
System bus rate
2.5 GT/s
Tjunction
105 °C
Thermal Design Power (TDP)
18 W
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
382 M
PCI Express configurations
1x16
Memory
Internal memory *
2 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Storage media *
SSD
Graphics
Graphics card
HD Graphics
Camera
Built-in camera
Yes
Main camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity
2
HDMI ports quantity
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Silver
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Home Premium
Operating system installed *
Windows 7
Processor special features
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery life (max)
4.5 h
Continuous video playback time
2.4 h
Power
AC adapter power
60 W
AC adapter frequency
50 - 60 Hz
Media formats
Image formats supported
JPG
Weight & dimensions
Width
312 mm
Depth
207.2 mm
Height
16.9 mm
Weight
1.16 kg
Packaging content
Manual
Yes
Other features
Memory slots
1x SO-DIMM
Processor socket
BGA 1288
SSD capacity
32 GB
Processor ARK ID
50026
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 01:15:35
Uk has collected 55 expert reviews for ASUS Eee Slate EP121 Intel® Core™ i5 32 GB 30.7 cm (12.1") 2 GB Windows 7 Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2011-08-03 01:15:34
Tablets might be all the range at the moment, but tablets running Windows like the new Asus Eee Slate EP121 are few and far between. The main argument against the operating system and format match is that Windows just doesn't work well with the tablet...
Good Large screen that does Windows justice; bundled Bluetooth keyboard...
Bad Heavy; expensive.
Bottom line Asus has done well with the Eee Slate EP121, and it proves that Windows can work in a tablet format. But it's large, heavy, and expensive. Although it demonstrates that Windows can function in this format, the Asus Eee Slate EP121 also proves that it's...
60%
zdnet.co.uk
Updated:
2011-08-03 01:15:34
Asus has a fresh take on the oft-maligned Windows tablet in the fast-running Eee Slate EP121, a touch-screen slate coupled with its own Bluetooth keyboard...
Good Sharp design, Powerful Intel Core i5 CPU, A Windows tablet that doesn't feel like a toy...
Bad Expensive, Windows 7 just isn't made for fingertip input...
77%
trustedreviews.com
Updated:
2011-08-03 01:15:34
As the tablet wars rage on, the iPad 2 is still one of the slickest tablet experiences around, while Windows 7 is generally regarded as the worst. That's hardly surprising, since Microsoft's OS wasn't primarily designed for either tablets or touch. Unfort...
Good Large IPS screen with Gorilla glass, Powerful and fast, excellent connectivity, Capacitive or stylus interaction, Windows 7 offers superb productivity potential, Premium wireless keyboard...
Bad Very expensive, Windows 7 not designed for touch or tablets, Poor battery life, No 3G, Too large and heavy to hold one-handed...
Bottom line Asus' Eee Slate EP121 is a unique Windows tablet that has a lot going for it. A beautiful 12.1in IPS screen offers both capacitive and pen feedback with the included Wacom stylus, making it an intriguing artist's and designer's tool. Powerful internals en...
70%
expertreviews.co.uk
Updated:
2011-08-03 01:15:34
Take one look at the Eee Slate and it’s clear to see that Asus has produced something rather special; with sharp lines, plenty of brushed metal and a textured finish, it’s a great looking tablet. A huge 12.1in widescreen display also makes it something...
Bottom line Quite possibly the fastest Windows-based tablet currently available, but it’s still impossible to justify the Eee Slate’s £1,000 price...
60%
techradar.com
Updated:
2011-08-03 01:15:34
There are two kinds of tablet in the world.The first is a new breed of consumer playthings, typified by the Apple iPad 2 and the likes of the Motorola Xoom.These tablets are designed for watching movies, playing games, browsing websites, creating music, t...
Good Incredible specification, Windows 7 compatibility, Excellent 12.1-inch screen, Wacom digitizer...
Bad Woeful battery life, Weighty companion, Windows 7 isn't great on tablets, Not the cheapest option...
Bottom line ForIncredible specificationWindows 7 compatibilityExcellent 12.1-inch screenWacom digitizer...
70%
alphr.com
Updated:
2011-08-03 01:15:34
The Asus Eee Slate EP121 is not designed to take on the iPad. It's important to get that out of the way immediately, because it's an unfair comparison made by pretty much everyone we've shown it to. This Windows 7 tablet is aimed far more at professionals...
Bottom line Not without flaws, but as a professional tablet suited to graphical work it has a certain appeal...
67%
tomshardware.co.uk
Updated:
2011-08-07 02:49:03
Apple's iPad, Motorola's Xoom, Acer's Iconia. The list goes on. Are you tired of all the tablet talk? Are you familiar with tablet PCs? Asus has the latest Windows-based tablet. We go over its features and show how it compares to more familiar tablets...
0%
smarthouse.com.au
Updated:
2011-11-04 05:56:27
Key Features12.1 inch 1,280 x 800 IPS display, Gorilla GlassIntel Core i5-470UM,4GB RAM, 64GB SSDCapacitive screen, Wacom digitizer with stylusUSB 2.0 and mini-HDMI, BluetoothWindows 7 Home Premium 64-bit Introduction, Design and CaseAs the tablet wars...
Good Large IPS screen with Gorilla glass; Powerful and fast, excellent connectivity; Capacitive or stylus interaction; Windows 7 offers superb productivity potential; Premium wireless keyboard...
Bad Very expensive; Windows 7 not designed for touch or tablets; Poor battery life; No 3G; Too large and heavy to hold onehanded...
70%
Zdnet.com.au
Updated:
2011-11-04 05:56:30
While there were several Windows tablets promised at CES this year, the only one we've seen to date has been Hanvon's BC10, a 10.1-inch tablet that felt like it lacked a bit of polish. Asus is the next to play the game with the Eee Slate EP121, and...
Good All the flexibility of Windows in a Tablet, Includes Art Rage 3, Pressure sensitive stylus, Sound is surprisingly good, Wellbuilt, Included case is quite useful...
Bad The same old Windowstouch frustrations...
Bottom line We've had reservations about Windows 7 as a touch OS ever since Microsoft announced it; however, the Eee Slate EP121 goes some way to alleviating those. It'll likely take Windows 8 to go all the way, and by then, it may be too late. Until then, the Eee...
80%
digitalversus.com
Updated:
2011-12-07 01:08:04
The Eee Slate EP121 has an onscreen virtual keyboard and also comes with a physical Bluetooth keyboard. It's hardly the smallest thing we've ever seen and there's no room for it in the travel case. Unlike the Transformer, it really doesn't feel like it...
Good Full Window environment on a hybrid product, IPS display with incredibly good contrast, Powerful processor, Lots of connectors, very quiet, Some handy touchsensitive shortcuts...
Bad Weight and size not really suited to mobile use, Battery life is far too short: just three hours, Physical keyboard feels like an unwanted extra...
Bottom line The Asus Eee Slate EP121 can't decide whether it wants to be a tablet or a laptop with a stylus, but it still managed (just about) to convince us that the touchscreen version of Windows 7 has got something going for it. The great display and powerful p...
60%
theglobeandmail.com
Updated:
2014-03-12 01:07:10
At a glance, the Eee Slate EP121 is a big iPad that runs Windows 7. That’s about where the similarities end, though.I’m going to expand on that, but this little summary does a good job of succinctly telling the story of Asus’ new tablet. It’s all most...
0%
apcmag.com
Updated:
2014-03-22 01:10:51
If the iPad was pumped full of growth hormones and protein shakes, the EP121 would be the result. Looking eerily similar to Apple's wonder slate, but substantially heavier and larger, it's actually a Windows PC in disguise. Let's take a look at the goo...
80%
bit.com.au
Updated:
2014-03-26 01:11:17
The Asus Eee Slate EP121 isn't designed to take on the iPad. It's important to get that out of the way immediately, because it's an unfair comparison made by pretty much everyone who picked it up in the Labs. This Windows 7 tablet is aimed far more at pr...
Bottom line Not without flaws, but as a professional tablet the included Digitiser Pen adds significant appeal.PerformanceFeatures & DesignValue for moneyOverallSpecs$1499 AUD(pricing info)1.33GHz Intel Core i5-470UM • 4GB DDR3 RAM • 64GB SSD • Intel HD Graphics • 12...
67%
whattabletpc.com
Updated:
2014-05-04 01:35:41
Windows 7 on tablet PCs is an acquired taste but some users need access to full Windows applications and if you're one of them then the Eee Slate is definitely one to consider. If you need to run Windows software then Android tablets and the iPad are only...
0%
hardwarezone.com.ph
Updated:
2016-12-14 04:46:36
The Eee Slate EP121 headlines ASUS' roster of entries into the increasingly competitive tablet market, being one of the most highly anticipated tablets since mid-last year due to its use of Intel Core processor technology and the Windows 7 operating syste...
Bottom line The ASUS Eee Slate EP121 certainly brings a fresh perspective in the tablet arms race, given its more PC-like components and platform. At USD 999, ASUS offers a fair package which already includes handy accessories such as the Bluetooth keyboard and the p...
0%
apcmag.com
Updated:
2011-08-03 01:15:34
If the iPad was pumped full of growth hormones and protein shakes, the EP121 would be the result. Looking eerily similar to Apple's wonder slate, but substantially heavier and larger, it's actually a Windows PC in disguise. Let's take a look at the goo...
80%
etechreviews.com
Updated:
2011-08-03 01:15:34
First Appearance:There hasn’t been many of the Windows touch-screen laptop that hasn’t made us run back to the more conventional clamshell laptop, but thankfully, that is not the case with the Asus Eee Slate EP121. This all new Windows touch-screen tab...
Bottom line Asus Eee Slate EP121 is Asus’ fresh take on the frequently-badmouthed Windows tablet. The tablet comes with its very own Bluetooth keyboard.Random PostsTags: asus eee slate ep121 specifications, asus eee slate ep121 windows tablet Tweet This Save to d...
0%
notebookcheck.net
Updated:
2011-08-03 01:15:34
Asus dares a completely different solution with the Eee Slate. Just alone the price of 1000 euros is a whole new ball game and is doubtlessly to be located in the premium league. But Asus not only offers something unusual in terms of price. Not a Cortex-d...
Good Display: bright, high contrast, viewing angle stable, High resolution, USB 2.0, System performance, Compatibility, Viable supplies, Finger and stylus inputting, Stable case...
Bad High weight for a tablet, Relatively short battery life, Very stiff USB ports, Reflective display...
Bottom line Asus has designed a great device with the Eee Slate. Operating system, display and connectivity open many possibilities. It's even imaginable to occasionally use the tablet PC as a desktop replacement.In any case, the system performance is sufficient for...
88%
thelobeandmail.com
Updated:
2011-08-03 01:15:35
At a glance, the Eee Slate EP121 is a big iPad that runs Windows 7. That’s about where the similarities end, though.I’m going to expand on that, but this little summary does a good job of succinctly telling the story of Asus’ new tablet. It’s all most...
0%
Theinquirer.net
Updated:
2011-08-03 01:15:35
Marking it out as a product that is probably going to be aimed at business users the tablet can come with a stylus. It's not needed, the screen will happily respond to your finger. And responsive the Slate is, with fluid action when using the OS. Cle...
0%
tomshardware.com
Updated:
2011-08-07 02:49:04
Apple's iPad, Motorola's Xoom, Acer's Iconia. The list goes on. Are you tired of all the tablet talk? Are you familiar with tablet PCs? Asus has...
Bottom line Back in 2001, Microsoft defined a tablet PC as a pen-enabled computer running a tablet edition of Windows. That was pitched as the next major portable form-factor. Ultimately, the concept never really took off. A quick look around an airport terminal u...
0%
mobiletechreview.com
Updated:
2011-08-14 01:54:03
Slate design Windows tablets are few and far between these days. Those that are available tend to be expensive vertical market solutions or under-powered and under-sized models from small makers. Asus has entered the market with the game changing Eee...
Good Superb display with touch and pen, fast Intel Core i5, runs cool, Superb display with touch and pen, fast Intel Core i5, runs cool, Superb display with touch and pen, fast Intel Core i5, runs cool, Superb di...
Bad 3 hour battery life isn't impressive, 3 hour battery life isn't impressive, 3 hour battery life isn't impressive, 3 hour battery life isn't impressive...
Bottom line This is one of the best Windows 7 tablets we’ve seen in years, and one of the few slate designs that targets not just artists and verticals but consumers. The $999 to $1,099 price tag might sound high relative to consumer notebooks, but it’s much chea...
80%
umpcportal.com
Updated:
2014-03-12 01:07:10
Many thanks to Jeff Kent ( Mobile Barbarian ) for sending us this detailed review of his Eee Slate EP121 from real-life business scenario perspective. Remember, this is a 2.6lb device containing a 12† screen and Core i5 processor. Not quite a handheld b...
0%
decryptedtech.com
Updated:
2014-07-23 01:43:13
With every new product that hits the market there are going to be winners and losers. This is true from CPUs to GPU s and everything in between. There is one place where this is more true than any other segment of the market; this is the mobile market. No...
Bottom line When we saw the EEE Slate/Pad EP121 at CES we were intrigued. Later when we had the chance to take a closer look at one in the Microsoft booth we were very interested. Now that we have had a chance to actually tinker with one, we are very impressed. As a...
0%
examiner.com
Updated:
2014-07-24 01:15:30
Both tablets ship with a leather folio case that unfolds to make a surprisingly stable stand for the tablet. The edges of the case are rubberized to allow some grip on a smooth surface, but they are small enough that they do not affect the aesthetic of th...
100%