location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENGT430/DI/1GD3(LP)/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENGT430/DI/1GD3(LP)/A
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 430 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 1600 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11
Warranty:
Long product name ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3 :
The long product name of ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENGT430/DI/1GD3(LP) - NVIDIA GeForce GT 430, PCI Express 2.0, DDR3 1G, 128-bit, 2560 x 1600, D-Sub, DVI-I, HDMI
More>>>
ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3:
The official description of ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-smooth Full HD 3D Enjoyment

Low Profile Design
Ideal for home theater PCs and multimedia centers with low profile design and high power efficiency.

Dust-proof Fan
Unique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.

Fuse Protection
Fuse Protection technology delivers double the over-current protection for risk-free computing

Splendid™ Video Intelligence Technology
Optimizes colors in various entertainment scenarios with five special modes — standard, game, scenery, night view and theater.

GPU Guard
Prevents cracking and fracturing, even increasing drop and shock damage resistance - increasing the card’s strain threshold by 80%-100%.

Powered by NVIDIA® GeForce® GT430

DirectX® 11 Done Right
Brings new levels of visual realism to gaming on the PC and get top-notch performance

NVIDIA® PhysX®
Dynamic visual effects like blazing explosions, reactive debris, realistic water, and lifelike characters

Microsoft® Windows® 7 Compatible
Enables PC users to enjoy an advanced computing experience and to do more with their PC

NVIDIA® PureVideo® HD
Enjoy Blu-ray movies in Full HD1080p fidelity

Short summary description ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3:
This short summary of the ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ENGT430/DI/1GD3(LP)/A, GeForce GT 430, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3:
This is an auto-generated long summary of ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS ENGT430/DI/1GD3(LP)/A. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 430
Processor frequency *
700 MHz
Shader clock
1400 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
HDCP
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 18:25:35
Uk has collected 29 expert reviews for ASUS ENGT430/DI/1GD3(LP)/A graphics card NVIDIA GeForce GT 430 1 GB GDDR3 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2011-09-25 18:25:34
Nvidia has taken its time about it, but now we're seeing its DirectX 11 Fermi GPU filtering down into the mainstream sector with the £70 GeForce GT 430. AMD has had its lineup of DX11 cards set up since February this year, around which time the green s...
Good Decent mini PC performance Sub-£100 Fermi Asus card has dustproof fan...
Bad Only as good as the HD 5570...
Bottom line Nvidia has taken its time about it, but now we're seeing its DirectX 11 Fermi GPU filtering down into the mainstream sector with the £70 GeForce GT 430. AMD has had its lineup of DX11 cards set up since February this year, around which time the green s...
70%
hardwarecanucks.com
Updated:
2011-11-04 04:16:10
For a long time now, NVIDIA has counted on their GT 220 to compete against the HD 5550 and HD 5570 in the sub-$99 market. It was thoroughly outclassed by ATI’s products but now NVIDIA is introducing a Fermi-based card into the $80 price point: the GT...
Bottom line The entry level market likely won't that exciting for the vast majority of people reading this article. However, we feel the GT 430 has become a serious contender by injected just the right amount of adrenalin into this somewhat stagnant price point. I...
0%
overclockersclub.com
Updated:
2011-11-04 04:16:10
Not everyone has an up-to-date, flavor of the week gaming rig. In fact, when you compare the amount of gaming rigs to those used on a daily basis for surfing the web, editing or viewing digital content (be it photos or video, etc), the more pedestrian...
Good Silent, Low Power consumption, Low cost, 3D Vision, Excellent Bluray playback, Good Casual gaming, ASUS Xtreme Design enhancements, Low Profile brackets included, HD Sound over HDMI, Great as a dedicated PyhsX card...
Bad None...
Bottom line The ENGT430 is not a gaming power house but does indeed have the ability to play games at resolutions of 1680 x 1050 (and below) with the image quality settings reduced in most of the games in which the card was tested. Casual gaming it can handle qui...
0%
ocaholic.ch.english
Updated:
2014-06-13 01:29:47
With the ENGT430 ASUS has NVIDIAs low end GPU in its portfolio. This card is based on NVIDIAs latest Fermi architecture which has been fully overworked for the entry level market segment. Of course the performance isn't as blisteringly fast as with a full...
80%
tweaknews.net
Updated:
2011-09-25 18:25:34
Asus' ENGT430 Geforce GT 430 graphics card is a very decent low profile DirectX 11 budget card for the money. Even while slightly handicapped by its slower onboard DDR3 memory, it still succeeded in matching and in some cases surpassing the ATI altern...
Good Awesome Overclocking, Build Quality, Decent Budget Gaming card, GPU Cooling, Price...
Bad Lack of Second DVI connection...
Bottom line Asus' ENGT430 Geforce GT 430 graphics card is a very decent low profile DirectX 11 budget card for the money. Even while slightly handicapped by its slower onboard DDR3 memory, it still succeeded in matching and in some cases surpassing the ATI alter...
0%
Bjorn3d.com
Updated:
2011-09-25 18:25:34
Not all new graphics cards are destined to find homes in high-end gaming rigs. Sure, most graphics cards are aimed at providing great looking images in games, but another up and coming venue is the home theater PC. This is the market that Nvidia aims...
Good Overclocks very well, Runs cool and quiet, Affordable, Blu-ray 3D playback possible...
Bad Gaming performance not up to par with slightly more expensive cards...
Bottom line With an MSRP of around $79, the ASUS ENGT430 will be a welcome upgrade to many PCs utilizing on-board graphics chipsets. And while this card will be available in the retail and e-tail realms, over 90% of the GT430 line will be sold to system integrato...
75%
benchmarkreviews.com
Updated:
2011-09-25 18:25:34
With the release of their Fermi architecture, NVIDIA has battled forward from a back-seat position to AMD's ATI Radeon HD 5000 series DX11 compatible video cards to once again regain the lead in GPU performance. When NVIDIA released the GTX480 video c...
Good DirectX11 Compatible, 3D Vision / 3D Media Capable, Can Play Mainstream Games, Low Profile Video Card, Great Media Center GPU, Fullsize HDMI 1.3 Output...
Bad Games have to be "dialeddown" to playable settings...
Bottom line IMPORTANT: Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. While we each do our best to ensure...
89%
hardwarezone.com.sg
Updated:
2011-09-25 18:25:34
At the recent NVIDIA GPU Technology Conference, NVIDIA CEO Jen-Hsun Huang admitted to the production delays of Fermi, but with the release of the more mainstream-friendly GeForce GTX 460 and GTS 450, Fermi is slowly but surely gaining traction amongst...
Bottom line As an entry-level card, the GeForce GT 430 is a decent offering from NVIDIA. But it neither impresses nor excites, and we find it hard to recommend it to anyone who’s looking for a serious upgrade.In terms of performance, it is somewhere between the Ge...
70%
HEXUS.net
Updated:
2011-09-25 18:25:34
The last of the Fermis?Think of NVIDIA's Fermi architecture and the big beastie that's the GeForce GTX 480 springs to mind. The range-topping GPU is only one of six current Fermi-derived desktop products available, as the range has been fleshed out wi...
Bottom line NVIDIA's release of the GeForce GT 430 GPU is interesting insofar as it's the first partner-produced Fermi product that's not designed as a gamer's card. Rather, given the reductions in architecture needed to hit a £60 retail price point, the GT 430 is...
70%
hothardware.com
Updated:
2011-09-25 18:25:35
Throughout the third and fourth quarters of '09, and right through the beginning of this year, we watched as AMD launched graphics card after graphics card, until their full product line of DX11 Radeon HD 5000 series parts filled virtually every possib...
Bottom line Now that we have been through all of the data, let's take a moment to digest the numbers. For the most part, the Asus ENGT430 performed about on par with the Radeon HD 5550. Yes, there were a few tests where they traded places, but their scores usuall...
0%
legitreviews.com
Updated:
2011-09-25 18:25:35
NVIDIA has been slowly trickling out GeForce 400 series graphics cards since April 2010 when the company first launched the GeForce GTX 480. Today, NVIDIA is releasing another new DX11 graphics card, but this time around it is an entry level card wi...
Bottom line The NVIDIA GeForce GT 430 is an intriguing little card that is a great budget low resolution gaming card, but is more aimed at HTPC or digital media PC use...
0%
pureoverclock.com
Updated:
2011-09-25 18:25:35
Nvidia has been on a roll of late with their recent GTX 460 and GTS 450 graphics cards that have shown excellent performance and respectable temperatures and power consumption, all at very competitive prices for the most part. That is a recipe for succ...
Bottom line The GeForce GT 430 is a budget graphics card, no question; at about $79 it's not intended for anyone who has aspirations of anything resembling serious gaming. For people on a very tight budget, however, it has a very attractive price tag, quiet operat...
0%
pcmag.com
Updated:
2011-09-25 18:25:35
It's taken Nvidia a while to push its new GPU architecture down to all the major price tiers, but now that Fermi has broken the $100 barrier, it looks like the process is more or less complete. The newest addition to Nvidia's line is the GeForce GT 430...
Good Good video rendering performance. Inexpensive. Can be modified to fit in half-height cases.
Bad Poor choice for gaming.
Bottom line If you only need your video card to drive a home theater PC, Asus' ENGT430 will do the job well. Just don't expect it to excel at much else. Buy it now...
60%
MotherBoards.org
Updated:
2011-09-25 18:25:35
The launch of the AMD Radeon HD 5870 a year ago has brought DirectX 11 features to gamers worldwide. AMD has released a top-to bottom line up from $599 to $59 with their HD 5450 chips. In terms of cards sold NVIDIA has not been much competition on the...
0%
modders-inc.com
Updated:
2011-09-25 18:25:35
During this review we will be looking at one of the most popular markets there might be for graphic cards and that is the Digital Media PC's market. This market is were you might have your HTPC's and average desktop PC located. These are the people tha...
Bottom line OK, the ASUS ENGT430 is not going to be setting any new benchmark records anytime soon, but what it does give you is some outstanding performance and increases above the older 220 series of NVIDIA cards and of course the ATI equivalents.The low power...
80%