Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENGT240/DI/1GD3/A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENGT240/DI/1GD3/A
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11327
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 00:25:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card :
The short editorial description of ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card

ENGT240/DI/1GD3/A - NVIDIA GeForce GT 240, PCI Express 2.0, DDR3 1GB, 128-bit, 2560 x 1600, D-Sub, DVI, HDMI
More>>>

ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card:
The official marketing text of ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card as supplied by the manufacturer
Native HDMI support

ASUS Xtreme Design

No.1. Performance
- Intelligent system monitoring for efficient overclocking with SmartDoctor
- Real-time in-game overclocking with GamerOSD

No.1 Safety
- Fuse Protection technology delivers double the over-current protection for risk-free computing
- EMI shield effectively blocks 66% radiations to protect user's health and improve graphics clarity

No.1 Reliability
- GPU Guard doubles structural reinforcement. Cracks free!
- Dust-proof fan efficiently dissipates heat while extending lifespan by 25%

PCI Express & PCI Express 2.0 support

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool
Short summary description ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card:
This short summary of the ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS ENGT240/DI/1GD3/A, GeForce GT 240, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card :

ASUS ENGT240/DI/1GD3/A. Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

This is an auto-generated long summary of ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB GDDR3 graphics card based on the first three specs of the first five spec groups.
Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce GT 240
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
Yes
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
550 MHz
Shader clock
1340
Graphics adapter RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1580 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI ports quantity
1
Performance
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
Yes
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10.1
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 9 expert reviews for ASUS ENGT240/DI/1GD3/A GeForce GT 240 1GB graphics card and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-25
Asus opted to use GDDR3 memory on their GT 240, no doubt in a cost saving decision which allowed them to populate the card with 1GB and enhance the build quality. The result is a very...
80%
hardwareheaven.com
Updated:
2014-02-27
We will be running the latest addition to the Radeon range through a selection of real world gaming and media tests to find out how it fits into a very competitive marketplace which includes the GT 240, GTS 250 and Radeon 5750...
0%
X