Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA GeForce 7600 GS Silent 256MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN7600GSSIL/256 show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24296
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 18 May 2018 15:43:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2 :
The short editorial description of ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2

NVIDIA GeForce 7600 GS Silent 256MB
More>>>
ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2:
The official marketing text of ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2 as supplied by the manufacturer

- Supreme Quiet heatsink
- Built for Microsoft Windows Vista
- Dual-Link supports display up to 2560x1600 resolution
- Asus Splendid
- Asus GameLive Show
- Asus GameReplay

ASUS EN7600GS Silencer Series equip with the Supreme silent heatsink, newest ASUS-specific award-winning features and nVidia®'s GeForce 7600GS Graphics Processing Unit(GPU), which owns both ultimate excellent cinematic resolution and fierce graphics computing power. Incorporating various state-of-the-art technologies such as ASUS GameFaceMessenger™, ASUS VideoSecurity Online and ASUS OnScreenDisplay, rich-spectrum of unique ASUS innovations. ASUS EN7600GS Silent Series is positioned on the performance products and the most complete solution for the 3D and video application market.

ASUS Features
- Supreme Quiet heatsink:
The huge heatsink provides the supreme cooling effect and quiet computing environment

- Built for Microsoft Windows Vista

- Dual-Link supports display up to 2560x1600 resolution

- Asus Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

- Asus GameLive Show:
Stream live gaming action onto the internet and share with other gaming enthusiast

- Asus GameReplay:
Recording gaming action and strategy into MPEG4 files to share with other gaming enthusiast

- ASUS GameFace Messenger:
Easy IM and live game conference in any PC games

- ASUS VideoSecurity Online:
Whether you're online or not, ASUS VideoSecurity Online provides you a flexible and economical security system. It can easily turn your computer into your own security server

- ASUS OnScreenDisplay (OSD):
OSD allows you to instantly adjust various display settings in almost any PC game without leaving the game

- Diversified displays connectivity (DVI, Dual VGA, HDTV-Out)

- High-Definition TV output for big screen gaming or presentation

- Graphics Chip Key Features
Powered by the world's most powerful GPU - nVidia® GeForce 7600GS

- NVDIA SLI ready:
Dramatically scales performance by allowing two graphic cards to be run in parallel

- NVIDIA® CineFX™ 4.0 engine
Full support for Microsoft DirectX9.0 Shader model 3.0 enables stunning and complex special effects

- NVIDIA® Intellisample™ 4.0 technology
The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds

- True high-dynamic range lighting effect and PureVedio technology

- Microsoft® DirectX 9 and OpenGL 2.0 support

Short summary description ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2:
This short summary of the ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS NVIDIA GeForce 7600 GS Silent 256MB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels

Long summary description ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2:
This is an auto-generated long summary of ASUS NVIDIA GeForce 7600 GS Silent 256MB GDDR2 based on the first three specs of the first five spec groups.

ASUS NVIDIA GeForce 7600 GS Silent 256MB. Graphics adapter memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Ports & interfaces
Dual VGA
Yes
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Dual DVO
No
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Number of processors installed
Number of processors in the product.
1
Brand Image Product code Product Stock Price from
ASUS NVIDIA GeForce 7600 GS 512MB GDDR2 ASUS NVIDIA GeForce 7600 GS 512MB GDDR2
(show image)
EN7600GSSIL/512 NVIDIA GeForce 7600 GS 512MB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X