ASUS EN7300LE TOP/HTD/256M, GDDR2, 64 bit, 750 MHz, 2048 x 1536 pixels
ASUS EN7300LE TOP/HTD/256M. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 750 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI