ASUS logo

ASUS Extreme N6200TC256/TD/64M GeForce 6200 GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93931
Info modified on:
04 Apr 2019, 07:51:02
Short summary description ASUS Extreme N6200TC256/TD/64M GeForce 6200 GDDR:

ASUS Extreme N6200TC256/TD/64M, GeForce 6200, GDDR, 64 bit, 350 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N6200TC256/TD/64M GeForce 6200 GDDR:

ASUS Extreme N6200TC256/TD/64M. Graphics processor: GeForce 6200, Processor frequency: 550 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 350 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.