ASUS EN6200LE TC256/TD/64M, GDDR, 64 bit, 500 MHz, 2048 x 1536 pixels
ASUS EN6200LE TC256/TD/64M. Processor frequency: 350 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5