location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EeeBox PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeeBox EB1501P-B047E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB1501P-B047E
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 65 W
  • - Intel Atom® D525 1.8 GHz
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GT 218 Integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium
Long product name ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black :
The long product name of ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeeBox EB1501P, Intel Atom D525 (1.8GHz), 2GB DDR3, 250GB SATA HDD, NVIDIA ION, Gigabit Ethernet, 802.11b/g/n, 1200g, Black, Windows 7 Home Premium
More>>>
ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black:
The official description of ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD Home Entertainment Center in a Box
The EeeBox PC EB1501P runs on the Intel® Atom™ D525 Dual Core processor and Next-Gereration NVIDIA® ION™ graphics platform and features a slot-load optical disc drive (ODD) to let you enjoy multimedia content on your LCD TV in Full HD 1080p.
The EB1501P's Total Media Center supports multiple media and codec file formats while SimHD™ sharpens video and scales up your DVD/SD movies from 720x576p to HD quality at 1280x720p or higher.

Grace to Home Entertainment
The EB1501 series modern, contemporary design is inspired by the style and grace of a ballerina. Its elegant, space saving (1.5L) “standing diamond” form factor gives it the distinction of being the world’s smallest PC to have a slot-in ODD; mount it on the back of an LCD monitor to save even more space and create an all-in-one PC at the same time. Big things come in small packages and the EB1501 series is no exception—with an array of I/O ports ensuring full connectivity. HDMI and S/PDIF output ports ensure a Full HD 1080p home entertainment experience with 5.1 channel surround sound; while the built-in 802.11n WLAN and Ethernet LAN port keeps you connected to your home network. Additional I/O ports include: D-sub, eSATA, card reader, headphone and mic jacks, and 6 USB ports.

Right out of the box, the EeeBox PC EB1501P sets out to challenge the traditional "watching of DVDs on an LCD TV" home entertainment concept. With HDMI-output, a slot-load optical disc drive (ODD) and the ability to play content from your own media library in Full HD, the EB1501P is set to give your current home entertainment system a run for its money.

USB3.0 Super Speed
The new USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0. USB 3.0 is capable of transferring 2.1GB to a 2.5-inch HDD in 31 seconds, compared to the 1 minutes and 9 seconds of USB 2.0 in the exact same conditions*. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it 70% is in idle mode.

Short summary description ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black:
This short summary of the ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeBox PC EeeBox EB1501P-B047E, 1.8 GHz, Intel Atom®, 2 GB, 250 GB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black:
This is an auto-generated long summary of ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black based on the first three specs of the first five spec groups.

ASUS EeeBox PC EeeBox EB1501P-B047E. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 218. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor cores
2
Processor frequency *
1.8 GHz
Processor socket
BGA 559
Processor cache
1 MB
Processor cache type
L2
Processor threads
4
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom D500 Series
Processor codename
Pineview
Thermal Design Power (TDP)
13 W
Tjunction
100 °C
Number of processors installed
1
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Stepping
B0
Maximum internal memory supported by processor
4 GB
Memory types supported by processor
DDR3 800 (SODIMM only); DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory channels
Single-channel
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-RW
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 218
On-board graphics card model *
Integrated
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Small Desktop
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBXC
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
49490
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
65 W
Weight & dimensions
Width *
193 mm
Depth *
39 mm
Height *
193 mm
Weight *
1.2 kg
Packaging content
Display included *
No
Other features
Power supply type
DC
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
NVIDIA
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 01:51:41
Uk has collected 15 expert reviews for ASUS EeeBox PC EeeBox EB1501P-B047E Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
about.com
Updated:
2013-09-12 01:51:40
The Bottom LineMar 16 2011 - If you are looking for a nettop to be used as a home theater PC, then it is really hard to top the ASUS EeeBox PC EB1501P. It offers the greatest level of features and performance in a nettop for handling high definition me...
Good Full 1080p HD Media Support From NVIDIA Graphics, USB 3.0 and eSATA Ports, Includes Media Remote...
Bad Priced Similar To Many Budget Desktops, Lacks Bluray For True Full HD Media Entertainment...
Bottom line Mar 16 2011 - If you are looking for a nettop to be used as a home theater PC, then it is really hard to top the ASUS EeeBox PC EB1501P. It offers the greatest level of features and performance in a nettop for handling high definition media streaming...
80%
pcmag.com
Updated:
2013-09-12 01:51:41
Compact desktop PCs like the Asus Eee Box EB1501P-B016E ($499.99 list) are popular among media-savvy users who like to stream their media onto a big screen. It's one of the easiest and most convenient ways to display your digital photos, videos, and ot...
Good Compact. Quiet. Wireless everything. USB 3.0 and eSATA. Includes VESA mount.
Bad Only 90-day subscription to Trend Micro Anti-virus. Overactive Firewall. Small 320GB hard drive. Some bloatware. No Blu-ray. Card reader only supports SD/MMC. No TV tuner.
Bottom line A compact desktop PC is one of the most convenient ways to get your digital photos, videos, and other entertainment up on the HDTV in your living room. Though slower and somewhat "stripped" compared with rivals, the Asus Eee Box EB1501P-B016E is a mos...
70%
hothardware.com
Updated:
2013-09-12 01:51:41
Asus is out to prove that big things really do come in small packages with its EeeBox PC EB1501P. This nettop offers an array of I/O ports as well as a slot-load optical disc drive and the ability to play content from your own media library in Full HD...
Good Thin design, Stays cool, Two USB 3.0 Ports...
Bad No Blu-ray drive, Lackluster gaming performance...
Bottom line Asus set out to prove that you can get impressive performance from a small nettop such as the EeeBox PC EB1501P, particularly in the form of high-definition video output. Thanks to NVIDIA's next generation Ion graphics and dual-core processor, the system...
80%
Country Distributor
United Kingdom 1 distributor(s)