Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EeeBox PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB1037-B0020
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB1037-B0020
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4716659652717
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6416
This statistic is based on the 93362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91264 free Open Icecat users.
Info modified on: 12 Sep 2020 12:16:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC :
The short editorial description of ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC

Intel Celeron J1900 (2GHz, 2M Cache), 4GB RAM, 500GB HDD, Intel HD Graphics + NVIDIA GeForce 820M, WLAN 802.11 b/g/n, Gigabit Ethernet, no OS
More>>>
ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC:
The official marketing text of ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC as supplied by the manufacturer

Enhanced Productivity
Smart Performance
Powered by the next generation Intel® Celeron® J1900 quad-core 2GHz SoC processor (2M Cache, up to 2.42 GHz), significantly faster and more efficient than the previous Intel® Celeron® processors, EB1037 delivers easy multitasking and enhanced performance.

Latest NVIDIA® Graphics for Optimized Video Calling Experience
Armed with a powerful NVIDIA® GeForce® GT820M graphics card with 512MB VRAM, the EB1037 renders intense HD video and large files without placing huge demands on the CPU, increasing overall system efficiency.

Front USB 3.0
USB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. The EB1037 features front USB 3.0 ports, allowing you to transfer data with ultimate speed and ease. It delivers data transfer rates up to 6Gb/s each.

Dual Display Functionality
The EeeBox PCs feature D-sub and HDMI output ports with dual display support. On two separate screens make you more productive.

Sleek and Clean Design
The ASUS EeeBox features a sleek design and extremely light weight, only 0.7kg (1.4 lb). ASUS EeeBox is simple, chic, and even thinner than a book!

Rotatable
VESA-mount
Rotatable VESA-mount kit is designed to provide user the flexible placement with easy I/O ports access. You don't need to turn the monitor around & you still easily use the function of rotation to find the port you would like to use.

ASUS WebStorage: Up to 32GB free space
Share your pictures, music and movies with 32GB* free space for 3 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

* For Windows 8 models only

Rock Solid Security
Easily set up password protection for your data with UEFI BIOS
UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.

AI Security protects your data from unauthorized access and computer viruses
Management Information Systems can restrict users’ access to confidential data, including enabling or disabling external USB devices or optical drives’ data writing or reading capabilities. This also reduces the chances of incursions from viruses. It is integrated into the ASUS Business Suite 2.0 to provide complete control on unwanted devices management.

Kensington lock slot
ASUS commercial desktops come with a Kensington lock for additional asset management and security. Keeping your hardware and confidential data inside well protected.

F9 One Key Recovery
The F9 key allows you to use the recovery partition to restore your PC to its original working state. (Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

ASUS Secure Delete
An easy-to-use interface that allows you to permanently remove confidential data from the recycle bin. Simply launch Secure Delete and drag and drop the files to be deleted.

Leading Reliability
ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service*, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader’s Choice award**.
* Source: 1
** A trademark of Ziff Davis, Inc. Used under license.

Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. Get the confidence that your PC can operate smooth in any climate no matter how cold, hot, dry, or humid.

Stringent Quality Vibration Test
To ensure that both the construction and internal components are able to cope.

Noise Test
To ensure the noise levels is reduced to 28dB.

Temperature & Humidity Test
All commercial models are tested to operate in the 0°-50゚C range and in even the most humid environments safely for over 70 consecutive hours.

Line Voltage and Frequency Test
Line Voltage and Frequency Test for regional power requirements.

Drop Test
Desktops are likely to experience shocks during shipping. So ASUS performs a variety of drop tests to simulate the transport process.

Efficient Energy Saving
Preserves the environment, also lowers operating costs
The energy-efficient ASUS EeeBOX PCs EB1037 protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.
*EPEAT may vary from models and countries.

Consumes 70% Less Power than a Desktop
ASUS EeeBox PC EB1037 requires less energy than traditional PCs up to 70%, boosting system performance when handling demanding tasks and lowering consumption when less power is needed.

Short summary description ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC:
This short summary of the ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeBox PC EB1037-B0020, 2 GHz, Intel® Celeron®, J1900, 4 GB, 500 GB, HDD

Long summary description ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC:
This is an auto-generated long summary of ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC based on the first three specs of the first five spec groups.

ASUS EeeBox PC EB1037-B0020. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: NVIDIA® GeForce® 820M. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 690 g. Product colour: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
J1900
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.42 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1170
Processor cache
2 MB
Processor cache type
L2
Processor threads
4
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Processor series
Intel Celeron Processor J1000 series for Desktop
Processor codename
Bay Trail
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Number of processors installed
Number of processors in the product.
1
Stepping
B3
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed
Amount of storage drives built into the device.
1
Number of storage drives supported
How many storage drives can be fit into the product at once.
500
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® 820M
Discrete graphics adapter memory
512 GB
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter base frequency
688 MHz
On-board graphics adapter dynamic frequency (max)
854 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Top Wi-Fi standard
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
Mini PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
No
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
BSMI/CB/CE/FCC/UL/CCC/Energy Star/EPEAT /C-Tick/WiFi/RF/VCCI
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
No
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
25 X 27 mm
Processor code
SR1SC
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
78867
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
65 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
219 mm
Depth *
The distance from the front to the back of something.
172.5 mm
Height *
The measurement of the product from head to foot or from base to top.
29 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
690 g
Packaging content
Mouse included
A mouse is included with this product.
No
Keyboard included
A keyboard is part of the bundle/set.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Uk has collected 3 expert reviews for ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Black Mini PC and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Nl heeft 3 proffesionele recensies verzameld voor ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Zwart Mini PC. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Fr a recueilli 3 avis d’experts pour ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 Go 500 Go Disque dur Noir Mini PC et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
De hat 3 Expertenmeinungen über ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB Festplatte Schwarz Mini-PC eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Testseek ha raccolto 3 recensioni da parte di esperti per ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Nero Mini PC e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Es ha coleccionado 3 opiniones de expertos para ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB Unidad de disco duro Negro Mini PC y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Dk har samlet 3 ekspertanmeldelser for ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Sort Mini PC og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:18:33
Se har samlat in 3 experttester för ASUS EeeBox PC EB1037-B0020 PC Intel® Celeron® J1900 4 GB 500 GB HDD Svart Mini-PC och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
pcself.com
Updated:
2014-06-07 01:18:33
Lanciato in un' epoca in cui fa tendenza tutto ciò che è piccolo, Asus Eee Box si presenta come un computer desktop in miniatura ultracompatto.La configurazione hardware interna dell' Asus Eee Box è analoga al fratello minore Eee PC ossia processore Intel...
75%
plimbi.com
Updated:
2016-12-27 16:05:44
Asus, produsen PC yang cukup ternama mencoba mengeliarkan kembali pasar PC di tengah serangan tablet dan smartphone. Perusahaan ini mencoba mengikut tren PC mini yang sedang berkembang akhir-akhir ini. Salah satu langkahnya adalah menghadirkan komputer mi...
0%
vmodtech.com
Updated:
2016-12-27 16:05:44
สวัสดีครับ วันนี้ก็กลับมาพบกับบทความรีวิวเบาๆคั่นรายการบทความเกี่ยวกับคอมโพเน้นท์แรงๆ กันบ้างนะครับ กับ Asus Eee Box…หากใครได้ยินชื่อนี้ ผมคิดว่าคงจะนึกถึง Netbook จาก Asus อย่างแน่นอน แต่ผมบอกได้เลยครับว่า ไม่ใช่ สำหรับในคราวนี้ มันเป็น Desktop PC ขนา...
Bottom line PCmark05.…คะแนนเพิ่มขึ้นเป็นเท่าตัวครับสำหรับ 3Dmark 01se เมื่อเทียบกับ Netbook อื่นๆที่มักจะทำคะแนนได้ป้วนเปี้ยนอยู่ที่ระดับ 3000 คะแนน ที่ผมยังคงเลือกใช้ 3dmark01 ในการทดสอบเครื่องในกลุ่ม Netbook/Mininotebook ที่ใช้แพลตฟอร์ม Atom เพราะว่าเครื่องจำพวกนี้...
0%
X