location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EeeBox PC EB1012U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB1012U-B0057
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719543308585
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 40 W
  • - Intel Atom® 330 1.6 GHz
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 250 GB Card reader integrated
  • - NVIDIA® ION™
  • - Ethernet LAN 1000 Mbit/s
  • - Windows 7 Home Premium
Long product name ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black :
The long product name of ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EeeBox PC EB1012U - Black, Intel Atom Duo Core 330 1.6GHz, 2GB DDR2 800, 250GB HDD, NVIDIA ION, 1.1 kg
More>>>
ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:
The official description of ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balancing Performance with Efficiency
The EeeBox PC EB1012U is the perfect solution to your daily work and entertainment needs. It gives you an energy efficient computing platform for tasks like viewing media files, surfing the internet and other applications.

The EB1012U is powered by the IntelR Atom? 330 dual core processor, which is built specifically for PCs like the EB1012U. And with the accompanying NVIDIAR Ion? graphics processor, the EB1012U treats you to an impressive multimedia performance with a low power consumption of just 40W.

Enjoy Web-based HD Multimedia Home Entertainment
Don’t let its size fool you, but within the confines of the EeeBox PC EB1012U’s slim form factor hides a high definition home entertainment center.

The EB1012U comes with HDMI connectivity to provide high definition video playback; delivering crisp and clear images to your HDTV or LCD monitor. That visual drama is further complemented by an audio jack with S/PDIF 5.1 channel support that gives you an unparalleled audio experience.

The accompanying ASUS’ Total Media Center application is a one-stop program that lets you browse, organize and view the various files in your media library. It supports multiple video formats like MPEG, WMV, and VC1.

And if that’s not enough, the EB1012U comes with Eee@Vibe—an online digital entertainment portal that lets you access your favorite music, videos, and Live TV content from the web.

Online multimedia entertainment never looked this good.
Together with its embedded deluxe stereo speakers featuring SRS Premium Sound™ with virtual 5.1 surround sound, it immerses you in a truly exceptional multimedia entertainment experience.

USB3.0 Super Speed
The new USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0. USB 3.0 is capable of transferring 2.1GB to a 2.5-inch HDD in 31 seconds, compared to the 1 minutes and 9 seconds of USB 2.0 in the exact same conditions*. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it is in idle mode.

Convenience in Connectivity
The EeeBox PC EB1012U is designed for convenient connectivity, and comes with a multitude of I/O ports to cater to an assortment of devices.

Aside from the USB (x6), VGA, HDMI, Ethernet, and audio-out ports, the EB1012U also has an eSATA port which lets you enjoy high speed data transfers from external storage devices. eSATA transfers data at more than twice the maximum data transfer rates currently enjoyed by USB 2.0 and FireWire users.

For seamless networking and connectivity, the EB1012U features WLAN 802.11n that gives you faster surfing speeds and higher throughput when compared to other wireless standards. Its wider range of coverage ensures better single transmission and reception.

Short summary description ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:
This short summary of the ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeBox PC EB1012U, 1.6 GHz, Intel Atom®, 330, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS EeeBox PC EB1012U. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 40 W. Product type: PC. Weight: 1.12 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
330
Processor cores
2
Processor threads
4
Processor frequency *
1.6 GHz
Processor socket
BGA 437
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
8 W
Tcase
85.2 °C
Tjunction
100 °C
Number of Processing Die Transistors
94 M
Processing Die size
52 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
12
Processor core voltage (AC)
1.25 - 1.40 V
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® ION™
Maximum graphics card memory
0.5 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Product colour *
Black
Performance
Motherboard chipset
NVIDIA® ION™
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLG9Y
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35641
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
40 W
Weight & dimensions
Width *
223 mm
Depth *
27 mm
Height *
178 mm
Weight *
1.12 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Power requirements
19Vdc, 2.1A
TV tuner integrated
No
Remote control included
No
Networking features
10/100/1000 Mbps
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:00:33
Uk has collected 6 expert reviews for ASUS EeeBox PC EB1012U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 02:00:33
Verdict: Small, quiet and powerful enough for HD movies and Windows 7, with fast wireless networking. On the outside, Asus's new Eee Box looks very similar to previous models, the most recent being the B204. It has been thoroughly overhauled inside...
100%