ASUS logo

ASUS EeeBox PC EB1007 Intel Atom® D410 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Desktop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34226
Info modified on:
19 Mar 2021, 15:59:38
Short summary description ASUS EeeBox PC EB1007 Intel Atom® D410 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Desktop Black:

ASUS EeeBox PC EB1007, 1.66 GHz, Intel Atom®, D410, 1 GB, 160 GB, Windows XP Home Edition

Long summary description ASUS EeeBox PC EB1007 Intel Atom® D410 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Desktop Black:

ASUS EeeBox PC EB1007. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows XP Home Edition. Chassis type: Desktop. Product type: PC. Weight: 1.17 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.