location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAX550HM512/TD/256M graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAX550HM512/TD/256M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAX550HM512/TD/256M show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAX550HM512/TD/256M graphics card GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR
  • - 2048 x 1536 pixels 128 bit 500 MHz
  • - DirectX version: 9.0
Long product name ASUS EAX550HM512/TD/256M graphics card GDDR :
The long product name of ASUS EAX550HM512/TD/256M graphics card GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAX550HM512/TD/256M
More>>>
ASUS EAX550HM512/TD/256M graphics card GDDR:
The official description of ASUS EAX550HM512/TD/256M graphics card GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS EAX550HM is equipped with ASUS exclusive innovations and ATI Radeon X550 GPU. EAX550HM features advanced memory management technology - HyperMemory, which makes more efficient use of all the available memory in computers with PCI Express technology. Graphics applications can share system memory and use fast on-board memory for real-time processing between the graphics card and the computer's memory. Additionally, EAX550HM incorporates various innovative technologies, such as ASUS SPLENDID Video Intelligence Technology for intelligent video enhancement and interactive gaming features. The all-new ASUS card delivers the ultimate in computer visual enjoyment.

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television.

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are.

ASUS Game LiveShow:
Stream live gaming action onto the internet and share with other gaming enthusiast.

ASUS Game Replay:
Recording gaming action and strategy into MPEG4 files to share with other gaming enthusiast.

ASUS Game FaceMessenger:
Easy IM and live game conference in any PC games.

ASUS OnScreenDisplay:
Adjust the fame settings and enhance gaming experience without leaving the game.

Short summary description ASUS EAX550HM512/TD/256M graphics card GDDR:
This short summary of the ASUS EAX550HM512/TD/256M graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAX550HM512/TD/256M, GDDR, 128 bit, 500 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX550HM512/TD/256M graphics card GDDR:
This is an auto-generated long summary of ASUS EAX550HM512/TD/256M graphics card GDDR based on the first three specs of the first five spec groups.

ASUS EAX550HM512/TD/256M. Processor frequency: 400 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Processor
Processor frequency *
400 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
128 bit
Memory clock speed
500 MHz
Ports & interfaces
I/O ports
1x DVI-I 1x VGA 1x S-Video out
Performance
DirectX version *
9.0
Packaging content
Bundled software
ASUS Utilities & Driver
Other features
Mac compatibility
No
Compatible products
PC
Brand Image Product code Product Stock Price from
ASUS EAX550HM256/TD/128M graphics card GDDR ASUS EAX550HM256/TD/128M graphics card GDDR
(show image)
EAX550HM256/TD/128M EAX550HM256/TD/128M 0.00
(excl. VAT)
0 (incl. VAT)