ASUS logo

ASUS EAX1300 HM512/ TD/ 256M Graphics Card GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71350
Info modified on:
04 Apr 2019, 07:05:29
Short summary description ASUS EAX1300 HM512/ TD/ 256M Graphics Card GDDR2:

ASUS EAX1300 HM512/ TD/ 256M Graphics Card, GDDR2, 128 bit, 2048 x 1536 pixels

Long summary description ASUS EAX1300 HM512/ TD/ 256M Graphics Card GDDR2:

ASUS EAX1300 HM512/ TD/ 256M Graphics Card. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.