location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH6850 DC/2DIS/1GD5/V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH6850 DC/2DIS/1GD5/V2 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6850 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4000 MHz PCI Express 2.1
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 11
Warranty:
Long product name ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5 :
The long product name of ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH6850 DC/2DIS/1GD5/V2 - AMD Radeon HD 6850, PCI Express 2.1, GDDR5 1GB, 256-bit, 1 x DVI-I,1 x DVI-D, HDMI, Display Port
More>>>
ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5:
The official description of ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play it Cool, See it Wide!

ASUS Exclusive Innovation

Overclocked!
Factory overclocked to perform at 790MHz, higher than stock performance, resulting in higher frame rates in games.

DirectCU
Precision mounted DirectCU copper heatpipes in direct contact with the GPU for rapid heat dissipation – creating 20%* cooler and quiet performance in idle.

Voltage Tweak
Full throttle overclocking with exclusive ASUS Voltage Tweak via Smart Doctor – boosting 50%* more speed, performance and satisfaction!

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Splendid™ Video Intelligence Technology
Optimizes colors in various entertainment scenarios with five special modes — standard, game, scenery, night view and theater.

Graphics GPU Features

Powered by AMD Radeon™ HD 6850

AMD Eyefinity Technology
Unlocks the power of GPU’s processor cores to accelerate the most demanding system tasks

AMD HD3D™ Technology
Optimize stereoscopic 3D gaming and movie-watching entertainment.

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

AMD CrossFireX™ Technology
Gets up to 1.8X of a graphics performance boost in dual mode.

Microsoft® Windows® 7 Support
Enable PC users to enjoy an advanced computing experience and to do more with their PC

Short summary description ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5:
This short summary of the ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH6850 DC/2DIS/1GD5/V2, Radeon HD6850, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5:
This is an auto-generated long summary of ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS EAH6850 DC/2DIS/1GD5/V2. Graphics processor family: AMD, Graphics processor: Radeon HD6850, Processor frequency: 790 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6850
Processor frequency *
790 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
DVI-D ports quantity *
1
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 17:20:48
Uk has collected 4 expert reviews for ASUS EAH6850 DC/2DIS/1GD5/V2 graphics card AMD Radeon HD6850 1 GB GDDR5 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-01-27 07:18:18
Improvements to performance, acoustics, and bundles can add big value once a reference graphics card is modified by third-party vendors. We compare four modified Radeon HD 6850 1 GB boards to find out which company's additions best suit your gaming nee...
0%
proclockers.com
Updated:
2011-09-25 17:20:48
to the ASUS Radeon HD 6850 DirectCU V2 We have reviewed several ASUS motherboards over the past couple of months. Which, if you have tuned into any tech site as of late you might think that is all they make, but that is far from the case. ASUS has the...
Bottom line At the asking price of $179.99 (or at NewEgg, with MIR it can be had for $154!), the ASUS Radeon HD 6850 DirectCU is at a point where it hard to beat its price-to-performance ratio. You get a video card that is capable of playing all the latest games...
0%