Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH6670/DI/1GD3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH6670/DI/1GD3
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31031
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 01:06:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card :
The short editorial description of ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card

EAH6670/DI/1GD3 - AMD Radeon HD 6670, PCI Express 2.1, DDR3 1GB, 128-bit, DVI-D, D-Sub, HDMI
More>>>

ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card:
The official marketing text of ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card as supplied by the manufacturer
Super Alloy Power
Super Alloy Power technology uses special alloy formula in critical power delivery components for a 15% performance boost, 35°C cooler operation and 2.5 times longer lifespan.

Dust-proof Fan
Unique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Powered by AMD Radeon™ HD 6670

AMD HD3D™ Technology
Optimize stereoscopic 3D gaming and movie-watching entertainment.

AMD CrossFireX™ Technology
Gets up to 1.8X of a graphics performance boost in dual mode.

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

Microsoft® Windows® 7 Support
Enable PC users to enjoy an advanced computing experience and to do more with their PC
Short summary description ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card:
This short summary of the ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS EAH6670/DI/1GD3, Radeon HD6670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card :

ASUS EAH6670/DI/1GD3. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

This is an auto-generated long summary of ASUS EAH6670/DI/1GD3 Radeon HD6670 1GB GDDR3 graphics card based on the first three specs of the first five spec groups.
Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
AMD
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
Radeon HD6670
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
No
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1800 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 7
Source Testseek summary Average rating
Reviews
Updated:
2011-11-12
Testseek has collected 7 expert reviews for ASUS EAH6670/DI/1GD3 AMD Radeon HD 6670 1GB graphics card and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-11-12
The Radeon HD 6670 is AMD’s most budget-friendly GPU we’ve looked at. Asus has two versions of the card: one that comes with DVI, HDMI and analogue D-Sub video outputs, which costs around £70, and one that replaces the analogue connector with digital D...
Bottom line However if you’re looking for an upgrade to enjoy an upcoming game such as Battlefield 3 in all its visual glory, you’ll definitely need something more powerful...
60%
eteknix.com
Updated:
2013-09-19
Cards like this belong in the low to mid-range market, and that's down to price and performance on paper, but every so often a card surprises us by offering something a little bit different. If you're a frequent reader of eTeknix, you'll know that we're n...
0%
X