Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH5450 SILENT/DI/1GD3/V2(LP)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH5450 SILENT/DI/1GD3/V2(LP)
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5746
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 18 Dec 2017 12:28:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card :
The short editorial description of ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card

EAH5450 SILENT/DI/1GD3/V2(LP) - ATI Radeon HD 5450, PCI Express 2.1, DDR3 1G, 64-bit, 2560 x 1600, D-Sub, DVI-I, HDMI
More>>>

ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card:
The official marketing text of ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card as supplied by the manufacturer
Satisfy your Silent Demand of Home Entertainment with ASUS EAH5450 SILENT series

ASUS Exclusive Innovation

ASUS Features
Asus exclusive 0dB thermal solution can satisfy silent environment demand of home theater enjoyment

Gigantic 1GB DDR3 memory on board for better gaming performance and video resolution

Low profile design with low profile bracket bundled could fit end user’s demand of mini pc

ATI RADEON® HD5450 GPU

PCI Express 2.1 support

Support Windows 7 which mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience

Unified Video Decoder2 (UVD2) for Blu-ray™ and HD DVD enjoyment at full 1080p display resolution

Full support for Microsoft DirectX11 and Shader Model 5.0 enables stunning and complex special effects. Users can enjoy amazing gaming performance and image quality with stunning 3D visual effects, realistic lighting and lifelike imagery

OpenGL®3.2 support

Full HD Support: let you get smooth, high quality HD video playback at full HD 1080p from most pc or free up the CPU
Short summary description ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card:
This short summary of the ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS EAH5450 SILENT/DI/1GD3/V2(LP), Radeon HD5450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card :

ASUS EAH5450 SILENT/DI/1GD3/V2(LP). Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Passive

This is an auto-generated long summary of ASUS EAH5450 SILENT/DI/1GD3/V2(LP) Radeon HD5450 1GB GDDR3 graphics card based on the first three specs of the first five spec groups.
Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
AMD
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
Radeon HD5450
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
No
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
650 MHz
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
900 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
5.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
3.2
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
No
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Form factor
The shape or design of the product.
LP/ATX
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Ultimate,Windows 7 Ultimate x64
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
X