location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH4350 SILENT/DI/25 graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH4350 SILENT/DI/25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH4350 SILENT/DI/25
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH4350 SILENT/DI/25 graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2048 x 1536 pixels 32 bit 800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 2.0
Long product name ASUS EAH4350 SILENT/DI/25 graphics card GDDR2 :
The long product name of ASUS EAH4350 SILENT/DI/25 graphics card GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH4350 SILENT/DI/256MD2(LP) - 256 MB, 32 bit, DDR2, PCI Express 2.0
More>>>
ASUS EAH4350 SILENT/DI/25 graphics card GDDR2:
The official description of ASUS EAH4350 SILENT/DI/25 graphics card GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Native HDMI output support

Low Profile Bracket bundled

0db Thermal solution

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

ATI RADEON HD4350 GPU

PCI Express 2.0 support

ATI Software CrossFire Support :

Unified Video Decoder (UVD)

Built for Microsoft Windows Vista

Full support for Microsoft DirectX10.1 and Shader Model 4.1 enables stunning and complex special effects

OpenGL 2.0 support

Short summary description ASUS EAH4350 SILENT/DI/25 graphics card GDDR2:
This short summary of the ASUS EAH4350 SILENT/DI/25 graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH4350 SILENT/DI/25, GDDR2, 32 bit, 800 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EAH4350 SILENT/DI/25 graphics card GDDR2:
This is an auto-generated long summary of ASUS EAH4350 SILENT/DI/25 graphics card GDDR2 based on the first three specs of the first five spec groups.

ASUS EAH4350 SILENT/DI/25. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 32 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
Processor frequency *
600 MHz
Maximum resolution *
2048 x 1536 pixels
Maximum analog resolution
1920 x 1200 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
32 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
2.0
HDCP
Yes
Design
Cooling type *
Passive
Other features
Mac compatibility
No
HDMI
Yes