ASUS logo

ASUS EAH2600XT/HTDP/256M graphics card GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40783
Info modified on:
04 Apr 2019, 07:56:30
Short summary description ASUS EAH2600XT/HTDP/256M graphics card GDDR3:

ASUS EAH2600XT/HTDP/256M, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH2600XT/HTDP/256M graphics card GDDR3:

ASUS EAH2600XT/HTDP/256M. Processor frequency: 800 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.