Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DVD-E818AT, black optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-E818AT, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-E818AT/A6/QT_BLK/B/AS
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5236
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DVD-E818AT, black optical disc drive Internal :
The short editorial description of ASUS DVD-E818AT, black optical disc drive Internal

DVD-E818AT - DVD-ROM, black, SATA
More>>>
ASUS DVD-E818AT, black optical disc drive Internal:
The official marketing text of ASUS DVD-E818AT, black optical disc drive Internal as supplied by the manufacturer

Enabling an Exciting Multimedia Universe
The ASUS DVD-E818A provides cutting-edge multimedia experience with superior playback capacities and high-speed data transfer. Built-in advanced technologies provide users of the DVD-E818A with a quiet, stable and high-performance multimedia environment.

- Multi-Functions: Fast Data Transfer Speed
- DVD-ROM max. data transfer rate: 24930 KB/s (18X).
- CD-ROM max. data transfer rate: 7200 KB/s (48X).
- Fast random access time DVD: 105 ms vs. CD: 95 ms typical.

Full Accessibility and Playability
ASUS DVD-E818A provides leading-edge multimedia experience with fabulous playback capacities that allows users to access all CDs, DVD-ROM/DVD±R/ DVD±RW/DVD-RAM and DVD-Video discs.

Auto Vibration Reducing System (AVRS)
The AVRS technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. AVRS is designed to reduce vibration and noise induced by unbalanced mass of rotating machinery. With AVRS, ASUS DVD-E818A provides high readability and playability.

Support Speed Auto-Switch Function

Suppoer High Speed CD-Audio Playback

Support High Speed Digital Audio Extraction

Vertical/Horizontal Mounting Available

Unique Dust Resistance Design

Changeable panel supported

5X DVD-RAM read Supported

Short summary description ASUS DVD-E818AT, black optical disc drive Internal:
This short summary of the ASUS DVD-E818AT, black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DVD-E818AT, black, Black, Vertical/Horizontal, Serial ATA, 0.19 MB, 100 MB/s, 48x

Long summary description ASUS DVD-E818AT, black optical disc drive Internal:
This is an auto-generated long summary of ASUS DVD-E818AT, black optical disc drive Internal based on the first three specs of the first five spec groups.

ASUS DVD-E818AT, black. Product colour: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 0.19 MB, Burst transfer rate: 100 MB/s. CD read speed: 48x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms. Weight: 650 g

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.19 MB
Burst transfer rate
100 MB/s
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
18x
Access time
DVD drive average random access time
105 ms
CD-ROM drive average random access time
95 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
42.3 x 148 x 172.4 mm
Drive device, transfer rate
100 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/ ME/ 2000/98/VISTA
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details
X