ASUS Motherboard DSBF-DE/SAS, Intel, LGA 771 (Socket J), 32 GB, 0, 1, 10, Intel® 82563EB, SSI EEB
ASUS Motherboard DSBF-DE/SAS. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 32 GB. RAID levels: 0, 1, 10. LAN controller: Intel® 82563EB. Motherboard form factor: SSI EEB, Motherboard chipset: Intel® 5000P