ASUS logo

ASUS DRW-1612BL White optical disc drive Internal DVD-RW

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20471
Info modified on:
18 Jan 2024, 17:35:14
Short summary description ASUS DRW-1612BL White optical disc drive Internal DVD-RW:

ASUS DRW-1612BL White, White, Vertical/Horizontal, DVD-RW, EIDE/ATA, 2 MB, 100000 h

Long summary description ASUS DRW-1612BL White optical disc drive Internal DVD-RW:

ASUS DRW-1612BL White. Product colour: White, Mounting: Vertical/Horizontal. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. Weight: 800 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.