ASUS logo

ASUS DRW-1608P3S Beige optical disc drive Internal DVD-RW

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15767
Info modified on:
18 Jan 2024, 17:35:14
Short summary description ASUS DRW-1608P3S Beige optical disc drive Internal DVD-RW:

ASUS DRW-1608P3S Beige, Beige, Vertical/Horizontal, DVD-RW, EIDE/ATA, 2 MB, 60000 h

Long summary description ASUS DRW-1608P3S Beige optical disc drive Internal DVD-RW:

ASUS DRW-1608P3S Beige. Product colour: Beige, Mounting: Vertical/Horizontal. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 40x, CD-ROM read speed: 40x, DVD-RAM read speed: 5x. DVD drive average random access time: 130 ms, Access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.