ASUS logo

ASUS CM CM6870-US014S PC Intel® Core™ i7 i7-3770 32 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28338
Info modified on:
07 Oct 2024, 17:01:41
Short summary description ASUS CM CM6870-US014S PC Intel® Core™ i7 i7-3770 32 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650 Windows 8 Desktop Black:

ASUS CM CM6870-US014S, 3.4 GHz, Intel® Core™ i7, 32 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CM CM6870-US014S PC Intel® Core™ i7 i7-3770 32 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650 Windows 8 Desktop Black:

ASUS CM CM6870-US014S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650. Operating system installed: Windows 8. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.