location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6330-SP009S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM6330-SP009S
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 350 W
  • - Intel® Core™ i5 i5-3470 3.2 GHz
  • - 8 GB DDR3-SDRAM 1333 MHz 2 x 4 GB
  • - 1 TB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8
Long product name ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black :
The long product name of ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CM6330-SP009S - Intel Core i5-3470 (6M Cache, up to 3.60 GHz), 8GB DDR3, 1TB HDD, Gigabit Ethernet, 6x USB 2.0, 2x USB 3.0, VGA, HDMI, PS/2, 350W, Windows 8, 7.9kg, Black
More>>>
ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:
The official description of ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience Multimedia in Style
With elegant glossy surfaces, angled I/O ports and cleverly-hidden ODD bay, the CM6330 complements your style. It is powered by a 3rd generation Intel® Core™ processor, and features Full HD 1080p video playback for an immersive multimedia experience.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

More speed, more power
More speed, more powe Powered by the 3rd generation Intel® Core™ processor, the CM6330 features Intel® Turbo Boost Technology 2.0 that enables processor cores to run faster than the base operating frequency. The Integrated Intel® GMA and Intel® Quick Sync video technology provides high definition graphics and a high-quality video playback experience to answer all your entertainment needs.

HDMI for Hi-definition Enjoyment
HDMI With Full HD 1080p support, you can immerse yourself in a cinematic experience and enter a spectacular world of colors by connecting to a HD monitor or TV with the HDMI™ port.

AI Suite II
AI Suite II is a one-stop user-friendly interface that integrates several ASUS management utilities together to allow users to manage parameters like energy settings, fan speeds, and voltage to sensor readings.

Ai-Charger
Ai-Charger The ASUS CM6330 is supported by the Ai-Charger which offers 50% faster charging speeds for all USB-compatible devices.

USB 3.0 : 10X Faster Transfer
Experience lightning-fast data transfer speeds at 4.8Gbps with USB 3.0. Fully backward-compatible, USB 3.0 transfers data up to 10 times faster than USB 2.0. USB 3.0 significantly reduces data transfer times even for large files like videos and photos, meaning you spend less time waiting and more time focusing on the task on hand.

Experience twice the data transfer speeds with SATA 6.0
SATA 6.0Gbps ports offering twice the delivery throughput of regular SATA and delivers improved scalability, so your data moves faster and more reliably.

Stringent Quality Test
All units have passed and exceeded rigorous vibration, noise, thermal shock, and drop tests, ensuring ASUS products exceed the industry standard.

Short summary description ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:
This short summary of the ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS CM 6330-SP009S, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 8

Long summary description ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:
This is an auto-generated long summary of ASUS CM 6330-SP009S Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black based on the first three specs of the first five spec groups.

ASUS CM 6330-SP009S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3470
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
32
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1333/1600
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Desktop
Design
Placement supported
Vertical
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Compatible processor series
Intel® Core™ i5
Audio system
Realtek ALC892
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
68316
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
350 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
173 mm
Depth *
400 mm
Height *
360 mm
Weight *
7.9 kg
Package width
242 mm
Package depth
513 mm
Package height
480 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1