location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHROMEBOX-M022U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHROMEBOX-M022U
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 16 GB SSD Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - ChromeOS
Long product name ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black :
The long product name of ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4010U (3MB Cache, 1.7GHz), 4GB DDR3, 16GB SSD, Intel HD Graphics 4400, WLAN 802.11 b/g/n, Gigabit Ethenet, ChromeOS
More>>>
ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black:
The official description of ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the best ChromeOS computer
Easy out-of-the-box setup, integrated virus and malware protection and feature-enhancing updates, ASUS Chromebox starts up in seconds to get you to your favorite websites and apps instantly.
It houses a processor powerful enough for ultrafast multitasking performance and the connectivity options to choose your own screen size, connecting to multiple displays at once and even attach to any VESA-mountable monitor or HD TV.
ASUS Chromebox is the always-new computer that just makes sense.

A simpler and smarter digital life
ASUS Chromebox can act as a data center for your desktop, phone or tablet meaning you always have access to the files you need including your favorite Google services. With 100GB of free Google Drive* space, you’re always connected to your data in the cloud simply by logging into your Gmail account anytime, anywhere.

Small, slim and compact
ASUS Chromebox is the world’s smallest Chrome device, measuring just 124 x 124 x 42 mm. With its slim and compact design, it can fit anywhere in your home and look just right

A more beautiful web experience
Kick back and relax with ASUS Chromebox while browsing the web, viewing photos from your SD card and watching videos with up to 4K UHD playback*

Small in size, big on features
ASUS Chromebox features 802.11 a/b/g/n dual-band Wi-Fi for super-fast web browsing and other online activities. Four USB 3.0 ports, Bluetooth 4.0 and an SD card reader are included making everyday tasks such as transferring files, photos and other media easy. The HDMI and DisplayPort outputs mean you can connect dual monitors, giving you even more space to work or play.

Secure and safe account-based access
Featuring multiple user accounts means ASUS Chromebox is the perfect product for family sharing. ASUS Chromebox is perfect for sharing with easily switchable accounts that keeps everyone’s data private and secure.

Easy to get started
ASUS Chromebox takes the hassle out of home computing to allow family members young and old to easily use the program they want to use - simply boot up and go.

Easy photo back up and organizing
Easily backup your photos with ASUS Chromebox. Simply plug in an SD card to the built-in SD card reader and thanks to Google+ your photos are automatically loaded and backed up.

Chrome store gives you easy access to thousands of apps
The intuitive ChromeOS interface gives you access to tens of thousands of Chrome apps available for download from the Chrome Web Store.

Enjoy the convenience, online or offline
With a wide assortment of offline apps, ASUS Chromebox lets you edit documents, play games and use other popular apps without an internet connection!

Bundled accessories
ASUS Chromebox is compatible with a wide range of USB devices including external storage, keyboards, mice, webcams and USB hubs. This means it is easy to expand and connect when you need to.

Short summary description ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black:
This short summary of the ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS CHROMEBOX-M022U, 1.7 GHz, Intel® Core™ i3, i3-4010U, 4 GB, 16 GB, ChromeOS

Long summary description ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black:
This is an auto-generated long summary of ASUS CHROMEBOX-M022U PC/workstation Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black based on the first three specs of the first five spec groups.

ASUS CHROMEBOX-M022U. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4010U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: ChromeOS. Power supply: 65 W. Product type: Mini PC. Weight: 600 g. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
Processor socket
BGA 1168
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
12
PCI Express configurations
2x4, 4x1
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
16 GB
Storage media *
SSD
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR16Q
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel Smart Response Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
75107
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Weight & dimensions
Width *
124 mm
Depth *
124 mm
Height *
41.9 mm
Weight *
600 g
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Country Distributor
United Kingdom 1 distributor(s)