ASUS ROG CG8480-C11C, 3.5 GHz, Intel® Core™ i7, 8 GB, 1.13 TB, DVD Super Multi, Windows 8
ASUS ROG CG8480-C11C. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Product type: PC. Product colour: Black