location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BM BM5642-ITVA01 PC Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM5642-ITVA01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM5642-ITVA01
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 15:25:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS BM BM5642-ITVA01 PC Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 330 W
  • - Intel® Celeron® E3400 2.6 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 500 GB DVD-RW Card reader integrated
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Short summary description ASUS BM BM5642-ITVA01 PC Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Desktop Black:
This short summary of the ASUS BM BM5642-ITVA01 PC Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BM BM5642-ITVA01, 2.6 GHz, Intel® Celeron®, E3400, 2 GB, 500 GB, DVD-RW

Long summary description ASUS BM BM5642-ITVA01 PC Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Desktop Black:
This is an auto-generated long summary of ASUS BM BM5642-ITVA01 PC Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Desktop Black based on the first three specs of the first five spec groups.

ASUS BM BM5642-ITVA01. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor model: E3400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Power supply: 330 W. Chassis type: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
E3400
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor E3000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Stepping
R0
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
6
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Motherboard chipset
Intel® G41
Audio system
VIA VT1705
Audio output channels
5.1 channels
Product type *
PC
Software
Bundled software
ASUS AI Manager, ASUS My Logo2, ASUS Update, ASUS Q-fan, ASUS@EzFlash, ASUS AI Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42772
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
330 W
Weight & dimensions
Width *
193 mm
Depth *
420 mm
Height *
365 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
Mac compatibility
No
Networking features
Gigabit LAN
Graphics card family
Intel