Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM1AD-0G3260
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM1AD-0G3260
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5348
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 12 Sep 2020 10:02:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black :
The short editorial description of ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black

Intel Pentium G3260, 4GB DDR3, 1TB HDD, LAN, DVD Supermulti, Intel HD Graphics, Windows 7 Professional 64-Bit + Widows 10 Pro
More>>>
ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black:
The official marketing text of ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black as supplied by the manufacturer

Simple, smart and budget friendly PC, suitable for everyday tasks

- Windows 8.1 Pro (Windows 10 Pro license and recovery media included) or other editions available
- The 4th generation Intel® Core™ processor
- Optimized user friendly BIOS experience
- Faster data transfer with front USB 3.0
- Easy sharing with ASUS WebStorage
- Sustainable eco-friendly solution with ASUS EPU tchnology

Short summary description ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black:
This short summary of the ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BM1AD-0G3260, 3.3 GHz, Intel Pentium G, 4 GB, 1000 GB, DVD Super Multi, Windows 7 Professional

Long summary description ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of ASUS BM1AD-0G3260 PC G3260 Desktop Intel Pentium G 4 GB DDR3-SDRAM 1000 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUS BM1AD-0G3260. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G3260. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
G3260
Processor family *
Intel Pentium G
Processor cores *
2
Processor frequency *
3.3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
Processor threads
2
System bus rate
5 GT/s
Bus type
DMI2
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium G3000 series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
53 W
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8,1x16,2x4,2x8
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM,DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
Serial ATA
HDD speed
7200 RPM
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
16 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
11.1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port *
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Desktop
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Optional operating system supplied
Windows 10
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SR1K8
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
87356
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
180 mm
Depth *
364 mm
Height *
398 mm
Weight *
13.5 kg
Package width
295 mm
Package depth
490 mm
Package height
520 mm
Packaging content
Display included *
No
Other features
Optical drives quantity
1