location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B9440UA-GV0347T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9440UA-GV0347T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:39:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM 1866 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 48 Wh 65 W
  • - Windows 10 64-bit
Long product name ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey :
The long product name of ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" FHD (1920 x 1080), Intel Core i7-7500U (4M Cache, up to 3.50 GHz), Intel HD Graphics 620, 16 GB LPDDR3 1866 MHz, 512 GB SSD, WLAN, Bluetooth, Windows 10
More>>>
ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey:
The official description of ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B9440 provides the enviable ultra-lightness, durable robustness and larger display necessary to remain on top of business anytime and anywhere in the world. Professionally designed in every aspect, the world's lightest 14" business notebook is armed with US military grade reliability plus the ingenious 14" full HD display on a smaller 13" chassis. Even the iconic angular edges of the B9440 embody the purpose-driven spirit of a serious business notebook. Now that's the smarter way for your business anytime and anywhere globally.

ASUSPRO B9440 14-inch is the lightest business notebook in its class and weighs just 1.05Kg with battery. This is valid before June 2017. Please refer to ASUS official websites for more information.

Ultra-light means ultra-mobility
It is the world's lightest 14" at only 1.05kg making each business trip a breeze and besides, that means you can even have more room to pack other important necessities for your trip too.

Heavy duty robustness even during travel
Heavy duty robustness for a business notebook is critical and that is why the enterprise durable B9440 is built with a tough all-metal chassis crafted from Magnesium alloy. It is US MIL-STD 810G graded and has also passed the stringent reliability standards of ASUS to ensure the dependable operation for the B9440 in any environment.

Professional, stylish & durable
The B9440's Magnesium alloy construction is not only lighter but is stronger, making it the ideal device for extensive daily usage in the office or while traveling. Not surprising as its Magnesium alloy construction is harder than conventional alloy allowing the panel to take up to 20% more pressure.

Uninterrupted performance when you need it
Nothing is more frustrating than running out of battery when you must attend to an important piece of work. Well, not anymore as you have more than 10 hours of battery life in the B9440.

Narrower 5.4mm bezel means a larger display
Larger 14" display allows for a pleasant viewing every time especially when you are traveling. The ultra-narrow bezel of 5.4mm wide also means the advantage of a wide 14” screen but with an overall size of a notebook which is smaller than conventional 13” notebooks, making it more convenient to use, carry and pack too.

Ultra-rich images & less tiring for the eyes
Enjoy full HD resolution from a wide 178-degree viewing angle with the anti-glare matte display which protects the eyes.

Maximum comfort for your wrists, body & neck
The unique hinge structure of the B9440 acts like a special support allowing the keyboard to be tilted at a 7-degree angle to provide the most comfortable typing position. Say goodbye to aching wrists, body and neck from long hours of typing.

Unsurpassed typing experience
The full-size 19.05mm key pitch offers the most comfortable typing distance between each finger. Not forgetting the 0.15mm dish key which caresses each fingertip plus the responsive andaccurate typing provided by the 1.5mm key travel.

Boots up in 12 seconds & high performance from Intel® vPRO™ CPU processor
High-performance computing anytime and anywhere your business trips may take you. The B9440 is powered by Intel® Core™ i7 vPro™ processor with optional Intel® vPro™ support for enhanced enterprise manageability and security. There is also the optional Trusted Platform Module (TPM) for further hardware security.

Multiple connections ensuring a seamless interface & is EZ-on-the-go
Running out of connecting ports on your business notebook is a thing of the past with the optional docking systems available. The omni-connectivity, provided by these docking systems, ensures multiple seamless interfaces for the B9440 via its USB Type-C ports and offers a comprehensive set of ports and connectors.

Work smart & easy with multi-screens connections
The comprehensive set of ports and connectors on the SimPro Dock provides the seamless interfaces for extended multi-screens viewing as well as facilitating a conference call, video, and presentation at one go.

Clear & transparent audio for work and leisure too
The audibility of the B9440 is impressively immersive with its rich bass and crystal-clear sound. Delivered by the powerful ASUS SonicMaster audio system, which is designed with Harman/Kardon, it ensures every decibel is music to your ears.
Harmon/Kardon Tuning – The audio system of the B9440 was tuned by experts from ASUS ‘Golden Ears' audio team as well as renowned audiophile company, Harmon/Kardon to ensure the very best experience for the playback of a wide variety of content.

Leading the way for a better place to live, work and play for everyone
As a pro-environment corporate citizen, GreenASUS leads the industry with exclusive initiatives such as the energy-saving EPU technology and ASUS Power Manager thereby garnering for the brand the industry's highest environmental certifications including the Energy Star. GreenASUS also promotes eco-friendly processes in four areas: green design, green procurement, green services as well as green beyond legal compliance.

Short summary description ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey:
This short summary of the ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO B9440UA-GV0347T, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey:
This is an auto-generated long summary of ASUSPRO B9440UA-GV0347T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey based on the first three specs of the first five spec groups.

ASUSPRO B9440UA-GV0347T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card 4K support
Yes
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Graphics card Open GL support
Yes
Audio
Speakers manufacturer
Harman Kardon
Speaker power
1 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
48 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor
Certificates
Compliance certificates
RoHS
Certification
FCC, BSMI, CCC, CB, EPEAT
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
321.3 mm
Depth
216.2 mm
Height (front)
8.9 mm
Height (rear)
1.5 cm
Weight *
1.05 kg
Packaging content
Manual
Yes
Other features
Maximum internal memory (64-bit)
16 GB