location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B551LA-CN039G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B551LA-CN039G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659675884
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB Hybrid-HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 65 W
  • - Windows 8.1 Pro 64-bit
Long product name ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black :
The long product name of ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (1.6GHz, 3MB Cache), 15.6" 16:9, 8GB DDR3L 1600MHz, 500GB Hybrid HDD, Intel HD Graphics 4400, WLAN 802.11 b/g/n, Windows 8.1 Pro 64-bit
More>>>
ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
The official description of ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUSPRO B Advanced Series business notebooks are tested to exceed the demanding US MIL-STD 810G military standard, ensuring extreme reliability. They are designed to meet the needs of enterprise, institutional and government users in a fully-managed IT environment, and offer improved productivity with business-class security and manageability.

Outstanding reliability
All ASUSPRO B Series notebooks are strictly quality-tested to much higher standards than mainstream notebooks, to satisfy the reliability and durability demands of business and institutional users. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. B-Series notebooks also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Durable carbon-reinforced screen cover
The screen cover on B Series notebooks is constructed from a durable carbon-reinforced material that is several times stronger than conventional plastics. This allows the notebook to withstand 20% higher panel pressures compared to standard notebooks, affording better damage protection with less weight.

Extra-strict ASUSPRO reliability testing standards
Business users demand higher standards and greater reliability, so all ASUSPRO Series notebooks are strictly quality-tested to much higher standards than the industry norm for mainstream notebooks. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Enhanced drop testing
More than double the drop height of standard notebooks

Stronger hinge testing
20,000 more cycles than standard notebook testing

Enhanced pressure testing
Up to 20% higher endurance compared to normal notebooks

Spill-resistant keyboard
Occasional liquid spillages are no longer a problem

Anti-shock hard drive keeps data safe
ASUSPRO B advanced series notebooks offer increased hard drive protection, with damage-absorbing sponge cushions designed to protect the hard disk against shocks and drops during transportation. Additionally, the hard disk features a complete protection mechanism consisting of G-Sensor hardware and software that actively protects against imminent impacts in order to help keep data safe and secure. This system uses a 3D digital accelerometer with three levels of sensitivity: off, normal, and high. The latter is activated by default, and impact detection remains on at all times.

Designed for professionals
True-comfort keyboard and dedicated numeric keypad increase productivity
Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the B Series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation.

Large multi-gesture touchpad
The touchpad has been enlarged to 107 x 61mm, matching the screen ratio to aid input and navigation. Larger than touchpads on similar notebooks from other brands, it provides responsive and accurate multi-touch control. With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Intelligent manageability
ASUSPRO Business Center for PC management in one simple package
Helping small businesses efficiently manage their
PCs in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

ASUS Power Station II - expansive connectivity
Flexible and considerate connectivity options through a separate docking station allow for the quick attachment of peripherals, communication devices, power cables, and adapters.

Trusted Platform Module for robust, hardware-based security
Trusted Platform Module (TPM) is a hardware chip integrated on the motherboard that securely encrypts data, reducing the risks posed by hackers looking to capture password and encryption keys to sensitive data. TPM adds an additional layer of security and allows notebooks to run applications more securely, making transactions and communications more trustworthy. When used in conjunction with an optional security software package, it provides greatly improved overall system security, file protection capabilities, and email/privacy safeguards. TPM enables stronger security than that delivered by the BIOS, operating system, or any non-TPM application.

Improved security with fingerprint scanning
Fingerprint scanning ensures maximum security and data protection. The electronic scanner in ASUSPRO B Series notebooks uses RF imaging to read fingerprint patterns, which is less affected than other sensor technologies by skin conditions, including dry, worn, calloused, dirty or oily skin.

Smart card-based identification
Supported on the ASUSPRO B Series, smart cards can be used for identification, authentication, data storage, and application processing. Users can use them for logins or online transaction authorization.

Protect your data – trace and locate stolen notebooks
Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops
The ASUSPRO B Series utilizes Intel® Anti-Theft Technology (Intel® AT) to help disable access to the operating system in the event that your notebook is ever lost or stolen, keeping it safe and secure. Notebooks are also bundled with Computrace® LoJack® for Laptops by Absolute® Software, giving you the power to remotely locate missing notebooks, plus lock and delete data before it falls into the wrong hands. LoJack® for Laptops ‘s dedicated Theft Recovery Team services work in parallel with local police to track down lost or stolen notebooks and bring them back to you.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging
B Series notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Wake-on-LAN (WOL) allows PCs to be turned on remotely via the network
ASUSPRO B series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows them to be powered on or woken from sleep mode by a network message via LAN or WAN connections. This feature is invaluable for remote PC maintenance and support.

Replaceable battery and smart power
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The PU Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.
Wake-on-LAN(WOL)

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
This short summary of the ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO B551LA-CN039G, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black:
This is an auto-generated long summary of ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

ASUSPRO B551LA-CN039G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster Lite
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, FIPS 201, TCO4.0, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
259 mm
Height
26 mm
Other features
3D
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:47
Uk has collected 6 expert reviews for ASUSPRO B551LA-CN039G laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Pro Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%