Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B551LA-CN037G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B551LA-CN037G
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4716659675877
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6195
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 12 Sep 2020 09:10:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro :
The short editorial description of ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro

Intel Core i7-4558U (2.8GHz, 4MB Cache), 15.6" 16:9, 8GB DDR3L 1600MHz, 500GB HDD + 128GB SSD, Intel Iris Graphics 5100, WLAN 802.11 b/g/n, Windows 8 Pro
More>>>
ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro:
The official marketing text of ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro as supplied by the manufacturer

ASUSPRO B Advanced Series business notebooks are tested to exceed the demanding US MIL-STD 810G military standard, ensuring extreme reliability. They are designed to meet the needs of enterprise, institutional and government users in a fully-managed IT environment, and offer improved productivity with business-class security and manageability.

Outstanding reliability
All ASUSPRO B Series notebooks are strictly quality-tested to much higher standards than mainstream notebooks, to satisfy the reliability and durability demands of business and institutional users. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. B-Series notebooks also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Durable carbon-reinforced screen cover
The screen cover on B Series notebooks is constructed from a durable carbon-reinforced material that is several times stronger than conventional plastics. This allows the notebook to withstand 20% higher panel pressures compared to standard notebooks, affording better damage protection with less weight.

Extra-strict ASUSPRO reliability testing standards
Business users demand higher standards and greater reliability, so all ASUSPRO Series notebooks are strictly quality-tested to much higher standards than the industry norm for mainstream notebooks. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Enhanced drop testing
More than double the drop height of standard notebooks

Stronger hinge testing
20,000 more cycles than standard notebook testing

Enhanced pressure testing
Up to 20% higher endurance compared to normal notebooks

Spill-resistant keyboard
Occasional liquid spillages are no longer a problem

Anti-shock hard drive keeps data safe
ASUSPRO B advanced series notebooks offer increased hard drive protection, with damage-absorbing sponge cushions designed to protect the hard disk against shocks and drops during transportation. Additionally, the hard disk features a complete protection mechanism consisting of G-Sensor hardware and software that actively protects against imminent impacts in order to help keep data safe and secure. This system uses a 3D digital accelerometer with three levels of sensitivity: off, normal, and high. The latter is activated by default, and impact detection remains on at all times.

Designed for professionals
True-comfort keyboard and dedicated numeric keypad increase productivity
Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the B Series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation.

Large multi-gesture touchpad
The touchpad has been enlarged to 107 x 61mm, matching the screen ratio to aid input and navigation. Larger than touchpads on similar notebooks from other brands, it provides responsive and accurate multi-touch control. With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Intelligent manageability
ASUSPRO Business Center for PC management in one simple package
Helping small businesses efficiently manage their
PCs in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

ASUS Power Station II - expansive connectivity
Flexible and considerate connectivity options through a separate docking station allow for the quick attachment of peripherals, communication devices, power cables, and adapters.

Trusted Platform Module for robust, hardware-based security
Trusted Platform Module (TPM) is a hardware chip integrated on the motherboard that securely encrypts data, reducing the risks posed by hackers looking to capture password and encryption keys to sensitive data. TPM adds an additional layer of security and allows notebooks to run applications more securely, making transactions and communications more trustworthy. When used in conjunction with an optional security software package, it provides greatly improved overall system security, file protection capabilities, and email/privacy safeguards. TPM enables stronger security than that delivered by the BIOS, operating system, or any non-TPM application.

Improved security with fingerprint scanning
Fingerprint scanning ensures maximum security and data protection. The electronic scanner in ASUSPRO B Series notebooks uses RF imaging to read fingerprint patterns, which is less affected than other sensor technologies by skin conditions, including dry, worn, calloused, dirty or oily skin.

Smart card-based identification
Supported on the ASUSPRO B Series, smart cards can be used for identification, authentication, data storage, and application processing. Users can use them for logins or online transaction authorization.

Protect your data – trace and locate stolen notebooks
Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops
The ASUSPRO B Series utilizes Intel® Anti-Theft Technology (Intel® AT) to help disable access to the operating system in the event that your notebook is ever lost or stolen, keeping it safe and secure. Notebooks are also bundled with Computrace® LoJack® for Laptops by Absolute® Software, giving you the power to remotely locate missing notebooks, plus lock and delete data before it falls into the wrong hands. LoJack® for Laptops ‘s dedicated Theft Recovery Team services work in parallel with local police to track down lost or stolen notebooks and bring them back to you.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging
B Series notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Wake-on-LAN (WOL) allows PCs to be turned on remotely via the network
ASUSPRO B series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows them to be powered on or woken from sleep mode by a network message via LAN or WAN connections. This feature is invaluable for remote PC maintenance and support.

Replaceable battery and smart power
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The PU Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.
Wake-on-LAN(WOL)

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro:
This short summary of the ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO B551LA-CN037G, 4th gen Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro:
This is an auto-generated long summary of ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro based on the first three specs of the first five spec groups.

ASUSPRO B551LA-CN037G. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4558U, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Matrix Storage Technology (Intel® MST)
Intel® Matrix Storage Technology (Intel® MST)

New Levels of Hard Disk Drive Performance and Reliability
With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Market positioning
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display surface
Matt
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-4558U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
28 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
628 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD+SSD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® Iris™ Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® Iris™ Graphics 5100
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1200 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0xA2E
Audio
Audio system
System used to play music or speech.
SonicMaster Lite
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Total number of SATA connectors
4
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
4
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
Yes
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR188
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75992
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS, HDD, User
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, FIPS 201, TCO4.0, RoHS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
383 mm
Depth *
The distance from the front to the back of something.
259 mm
Height
The measurement of the product from head to foot or from base to top.
26 mm
Other features
3D
The device can be used with 3D technology.
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Uk has collected 6 expert reviews for ASUSPRO B551LA-CN037G notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Nl heeft 6 proffesionele recensies verzameld voor ASUSPRO B551LA-CN037G notebook Zwart 39,6 cm (15.6") 1920 x 1080 Pixels Vierde generatie Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Fr a recueilli 6 avis d’experts pour ASUSPRO B551LA-CN037G notebook Ordinateur portable Noir 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 4e génération 8 Go DDR3L-SDRAM 628 Go HDD+SSD Windows 8 Pro et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
De hat 6 Expertenmeinungen über ASUSPRO B551LA-CN037G Notebook Schwarz 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der vierten Generation 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Testseek ha raccolto 6 recensioni da parte di esperti per ASUSPRO B551LA-CN037G notebook/portatile Computer portatile Nero 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 di quarta generazione 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Es ha coleccionado 6 opiniones de expertos para ASUSPRO B551LA-CN037G ordenador portatil Portátil Negro 39,6 cm (15.6") 1920 x 1080 Pixeles 4ª generación de procesadores Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Dk har samlet 6 ekspertanmeldelser for ASUSPRO B551LA-CN037G notebook Sort 39,6 cm (15.6") 1920 x 1080 pixel 4th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-28 01:17:50
Se har samlat in 6 experttester för ASUSPRO B551LA-CN037G bärbara datorer Bärbar dator Svart 39,6 cm (15.6") 1920 x 1080 pixlar 4:e generationens Intel® Core™ i7 8 GB DDR3L-SDRAM 628 GB HDD+SSD Windows 8 Pro och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
hardware.info
Updated:
2015-11-30 05:31:12
Het merk ASUS manifesteert zichzelf op steeds meer markten. Telefoons, smartwatches maar ook op de laptopmarkt probeert het bedrijf te groeien. Een goed voorbeeld daarvan zijn de zakelijke ASUSPRO laptops waarvan we er in dit artikel een bekijken. ASU...
Bottom line De ASUS ASUSPRO B551LA-XO082G is een fijne 15,6 inch laptop. Een machine die als je hem in je handen hebt gewoon klopt. Een goed keyboard, een relatief slanke vorm en lekker veel aansluitingen. Een werkomgeving die prima bruikbaar is. Het totaalpakket v...
0%
netzwelt.de
Updated:
2014-06-28 01:17:50
Wer mit einem Laptop hauptsächlich effektiv arbeiten will und nicht die Betrachtung von YouTube-Videos im Sinn hat, wird sich bei Notebooks mit entspiegeltem Display umsehen. Zudem hält das Testgerät für den Einsatz in Unternehmen (sicherheits)-relevante...
Good Ausstattung, Eingabegeräte, mattes Display...
Bad Tastatur nicht beleuchtet, langsamer Kaltstart...
Bottom line Das Asus B551LA-CN018G hinterlässt im Test einen guten Gesamteindruck. Besonders gut gefällt die Tastatur, die unverständlicherweise nicht beleuchtet ist. Zudem finden sich auf der Ausstattungsliste überall dort Kreuze, wo der Geschäftskunde sie erwartet...
63%
netzwelt.de
Updated:
2014-08-15 01:34:39
Ein mattes (non-glare), also entspiegeltes Display ist für viele Notebook-Nutzer mit der Hauptgrund, sich für ein Business-Notebook zu interessieren. In der Herstellung sind sie nicht teurer als die spiegelnden Glossy-Displays. Beim Einsatz im Freien, und...
0%
notebookcheck.pl
Updated:
2015-11-30 05:31:12
Asus Pro B551LA różni się od modelu B551LG tym, że nie posiada dodatkowej karty grafiki Nvidii, a tylko zintegrowany układ Intela. Co istotne, tak jak droższy model został on wyposażony w bardzo dobrą matrycę PLS Samsunga (15,6" Full HD). I właśnie z tego...
Good solidna obudowa, dobre zawiasy, matowa matryca PLS o dobrych parametrach, bezgłośna praca bez obciążenia, niezłe głośniki...
Bad throttling!, tylko jedno gniazdo audio, przylutowany na stałe procesor, zbyt wąskie klawisze bloku numerycznego...
Bottom line Asus Pro B551LAAsus Pro B551LA jest, jak sama nazwa wskazuje, stworzony dla profesjonalistów. Solidna a zarazem przyjemna w dotyku obudowa budzi sympatię użytkownika. Zawiasy umożliwiające niemal płaskie położenie ekranu także zostaną docenione, zwłaszcza...
0%
benchmark.pl
Updated:
2015-11-30 05:31:12
Biznesowa seria laptopów firmy Asus cieszą się dobrą renomą wśród użytkowników. Chwalone są przede wszystkim za elegancką stylistykę, wytrzymałą obudowę oraz szereg rozwiązań nastawionych na osoby wykorzystujące laptopa głównie do pracy. W ostatnich dniac...
Good świetna jakość wykonania, wzmocniona obudowa, matowy ekran o dużej jasności, wygodna klawiatura, duża liczba złącz – w tym czytnik linii papilarnych i złącze Smart Card, dobra wydajność, cicha praca układu chłodzenia, moduł TPM, 3-letnia gwarancja na lapt...
Bad brak podświetlenia klawiatury, brak wyjścia HDMI, Komparator, Ranking laptopów, zobacz wyniki...
Bottom line Asus Pro B551LA wywarł na nas bardzo pozytywne wrażenie. To godny polecenia laptop biznesowy, który nie tylko zachwyca jakością wykonania i nienaganną, elegancką stylistyką ale i możliwościami. Producent wyposażył...
80%
pclab.pl
Updated:
2015-11-30 05:31:12
Asus Pro B551LA to 15-calowy laptop z biznesowej rodziny komputerów przenośnych tego producenta, nazwanej AsusPro. Model ten jest sprzedawany wyłącznie w wersji z procesorem Intel Core i5-4210U oraz matowym wyświetlaczem IPS o rozdzielczości 1920 × 1080 p...
Good świetna jakość wykonania, znakomity wyświetlacz, wygodna klawiatura, Bardzo cichy układ chłodzenia...
Bad Czas działania mógłby być nieco dłuższy...
Bottom line Asus Pro B551LA to jeden z naprawdę nielicznych laptopów biznesowych, które autentycznie nas ujęły (poprzednio był to HP EliteBook Folio 1040 G1). Gdyby tylko powstała „cywilna” wersja tego modelu, pozbawiona części biznesowych dodatków (a przez to, rzecz...
0%
Country Distributor
Danmark 1 distributor(s)
X